Kingbright Corporation LED Indication - Discrete - APA2106ZGC APA2106ZGC

Description
Manufacturer: Kingbright Win Source Part Number: 861523-APA2106ZGC Features: Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: APA2106 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1062-1, 754-1062-2, 754-1062-6
Request a Quote Datasheet
Description
Manufacturer: Kingbright Win Source Part Number: 861523-APA2106ZGC Features: Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: APA2106 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1062-1, 754-1062-2, 754-1062-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - APA2106ZGC
861523-APA2106ZGC
LED Indication - Discrete - APA2106ZGC 861523-APA2106ZGC
Manufacturer: Kingbright Win Source Part Number: 861523-APA2106ZGC Features: Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: APA2106 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1062-1, 754-1062-2, 754-1062-6

Manufacturer: Kingbright
Win Source Part Number: 861523-APA2106ZGC
Features: Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount, Right Angle
Family Name: APA2106
Categories: Optoelectronics
Case / Package: SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-1062-1, 754-1062-2, 754-1062-6

Buy Now Datasheet
LED Indication - Discrete - 754-1062-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1062-1-ND
LED Indication - Discrete 754-1062-1-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1062-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1062-6-ND
LED Indication - Discrete 754-1062-6-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1062-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1062-2-ND
LED Indication - Discrete 754-1062-2-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APA2106ZGC
Standard LEDs - SMD APA2106ZGC
Standard LEDs - SMD Green 525nm Water Clear 250mcd

Standard LEDs - SMD Green 525nm Water Clear 250mcd

Buy Now Datasheet
LED 2.1X0.6MM 525NM GRN RA SMD - 432-APA2106ZGC - Utmel Electronic Limited
Hong Kong, China
LED 2.1X0.6MM 525NM GRN RA SMD
432-APA2106ZGC
LED 2.1X0.6MM 525NM GRN RA SMD 432-APA2106ZGC
LED 2.1X0.6MM 525NM GRN RA SMD

LED 2.1X0.6MM 525NM GRN RA SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 861523-APA2106ZGC 754-1062-1-ND APA2106ZGC 432-APA2106ZGC
Product Name LED Indication - Discrete - APA2106ZGC LED Indication - Discrete Standard LEDs - SMD LED 2.1X0.6MM 525NM GRN RA SMD
LED Package: 2-SMD, No Lead 2.10mm Lx1.00mm W
LED Type Green Green; Green
Peak Wavelength 515 nm (5150 Å) 515 nm (5150 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 400 milliCandela 400 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169827 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 4
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details