OSRAM Opto Semiconductors High Power LEDs - White GW CSSRM2.EM M8MF-A535-1

Description
High Power LEDs - White White 4000K OSLON Square
Datasheet
Description
High Power LEDs - White White 4000K OSLON Square
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
GW CSSRM2.EM M8MF-A535-1
High Power LEDs - White GW CSSRM2.EM M8MF-A535-1
High Power LEDs - White White 4000K OSLON Square

High Power LEDs - White White 4000K OSLON Square

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number GW CSSRM2.EM M8MF-A535-1
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
EXCELED™ series - SLI-343M8G - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
LED White Lighting - 516-1973-5-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
2 suppliers