SunLED Company, LLC LED Indication - Discrete XLUG65D

Description
Green 568nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Green 568nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - XLUG65D-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
XLUG65D-ND
LED Indication - Discrete XLUG65D-ND
Green 568nm LED Indication - Discrete 2V Radial

Green 568nm LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number XLUG65D-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
Super 0.5W Power PLCC-4 Surface Mount LED Indicator - ASMT-QHBD-AFH0E - Broadcom Inc.
Specs
LED Package: Mini PLCC-4
LED Type Red Orange
Peak Wavelength 624 nm (6241 Å)
View Details
4 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details