ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SML-LXR1206ID-TR

Description
Win Source Part Number: 1241732-SML-LXR1206I D-TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 12mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 1.05mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.60mm W Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.60mm ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SML-LXR1206ID-TRR Base Product Number: SML-LXR1206
Request a Quote Datasheet
Description
Win Source Part Number: 1241732-SML-LXR1206I D-TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 12mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 1.05mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.60mm W Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.60mm ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SML-LXR1206ID-TRR Base Product Number: SML-LXR1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241732-SML-LXR1206ID-TR
Optoelectronics - LED Indication - Discrete 1241732-SML-LXR1206ID-TR
Win Source Part Number: 1241732-SML-LXR1206I D-TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 12mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 1.05mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.60mm W Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.60mm ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SML-LXR1206ID-TRR Base Product Number: SML-LXR1206

Win Source Part Number: 1241732-SML-LXR1206ID-TR
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 12mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 635nm
Height (Max): 1.05mm
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Dimension: 3.20mm L x 1.60mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 1.60mm
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SML-LXR1206ID-TRR
Base Product Number: SML-LXR1206

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241732-SML-LXR1206ID-TR
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186859 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Yellow; Yellow (x 10)
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 160 degrees
View Details
Narrow Angle TO-46 880 nm Emitter, High-Temperature - OD-880FHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details