OSRAM Opto Semiconductors OSLON® Square LED GW CSSRM1.BM

Description
Most compact 2W high power LED with extremely low thermal resistance, remarkable high efficiency, high reliable and superior corrosion robustness. Product Features Color: 2700 K - 4000 K (white) Color Rendering Index: min. 90 ( typ. 95 ) Luminous Flux: typ. 172 lm @ 3000 K, 85 °C Luminous efficacy: typ. 88 lm/W @ 3000 K, 85 °C Viewing angle at 50 % IV: 120°
Description
Most compact 2W high power LED with extremely low thermal resistance, remarkable high efficiency, high reliable and superior corrosion robustness. Product Features Color: 2700 K - 4000 K (white) Color Rendering Index: min. 90 ( typ. 95 ) Luminous Flux: typ. 172 lm @ 3000 K, 85 °C Luminous efficacy: typ. 88 lm/W @ 3000 K, 85 °C Viewing angle at 50 % IV: 120°

Suppliers

Company
Product
Description
Supplier Links
OSLON® Square LED - GW CSSRM1.BM - OSRAM Opto Semiconductors
San Jose, CA, USA
OSLON® Square LED
GW CSSRM1.BM
OSLON® Square LED GW CSSRM1.BM
Most compact 2W high power LED with extremely low thermal resistance, remarkable high efficiency, high reliable and superior corrosion robustness. Product Features Color: 2700 K - 4000 K (white) Color Rendering Index: min. 90 ( typ. 95 ) Luminous Flux: typ. 172 lm @ 3000 K, 85 °C Luminous efficacy: typ. 88 lm/W @ 3000 K, 85 °C Viewing angle at 50 % IV: 120°

Most compact 2W high power LED with extremely low thermal resistance, remarkable high efficiency, high reliable and superior corrosion robustness.

Product Features

  • Color: 2700 K - 4000 K (white)
  • Color Rendering Index: min. 90 ( typ. 95 )
  • Luminous Flux: typ. 172 lm @ 3000 K, 85 °C
  • Luminous efficacy: typ. 88 lm/W @ 3000 K, 85 °C
  • Viewing angle at 50 % IV: 120°
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number GW CSSRM1.BM
Product Name OSLON® Square LED
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Specs
LED Type Green
Viewing Angle 100 degrees
Forward Current 0.1000 milliamps
View Details