Hamamatsu Photonics Europe Phototransistors S2829

Description
Subminiature package phototransistor The S2829 is a high sensitivity phototransistor molded into a visible-cut plastic package.
Request a Quote
Description
Subminiature package phototransistor The S2829 is a high sensitivity phototransistor molded into a visible-cut plastic package.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S2829 is a subminiature phototransistor in a visible-cut plastic package with a lens, designed for applications such as rotary encoders and touch screens. It has a peak sensitivity wavelength of 800 nm, a collector-emitter voltage rating of 35 V, and a collector current of 20 mA. At 1000 lx and VCE=5 V, it produces a typical photocurrent of 1.8 mA with a dark current of no more than 100 nA at VCE=20 V. The operating temperature range is -25 °C to +85 °C, and the storage temperature range is -40 °C to +100 °C. The device measures 3.5 mm by 3.5 mm in body width and height, with a lead pitch of 2.54 mm and a maximum height of 6.1 mm. Rise and fall times are 2 µs and 3 µs, respectively, under specified test conditions.

Datasheet Summary
Powered by GS/AI

The S2829 is a subminiature phototransistor in a visible-cut plastic package with a lens, designed for applications such as rotary encoders and touch screens. It has a peak sensitivity wavelength of 800 nm, a collector-emitter voltage rating of 35 V, and a collector current of 20 mA. At 1000 lx and VCE=5 V, it produces a typical photocurrent of 1.8 mA with a dark current of no more than 100 nA at VCE=20 V. The operating temperature range is -25 °C to +85 °C, and the storage temperature range is -40 °C to +100 °C. The device measures 3.5 mm by 3.5 mm in body width and height, with a lead pitch of 2.54 mm and a maximum height of 6.1 mm. Rise and fall times are 2 µs and 3 µs, respectively, under specified test conditions.

Suppliers

Company
Product
Description
Supplier Links
Phototransistors - S2829 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Phototransistors
S2829
Phototransistors S2829
Subminiature package phototransistor The S2829 is a high sensitivity phototransistor molded into a visible-cut plastic package.

Subminiature package phototransistor

The S2829 is a high sensitivity phototransistor molded into a visible-cut plastic package.

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Phototransistors
Product Number S2829
Product Name Phototransistors
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
Collector Current 1.8 milliamps
Unlock Full Specs
to access all available technical data