Marktech Optoelectronics Phototransistor MTD8000M3B-T

Description
Marktech offers a large assortment of photo detectors ranging from standard silicon photo diodes to InP Pin Photo Diodes. Our standard InP photo diodes have a spectral sensitivity range in the 400nm to 1000nm range for applications such as optical switching and sensing requiring high speed, consistency and high reliability. Marktech manufactured InP Pin Photo Diodes using InGaAs/InP technology with a spectral sensitivity in the 800nm to 1750nm range for applications requiring low dark current, high speed and sensitivity such as fiber optics and optical communications. In addition Marktech offers Photo Transistors using silicon detectors in the 400nm to 1100 range for applications that require very high sensitivity, uniform response and increased reliability such as card readers and optical sensors. Marktech's detector die can be placed in a variety of packages from metal can TO-5, TO-18 and TO-46 to surface mount and standard 3mm and 5mm plastic packages. We can also incorporate the detector die in custom designed assemblies.
Request a Quote Datasheet
Description
Marktech offers a large assortment of photo detectors ranging from standard silicon photo diodes to InP Pin Photo Diodes. Our standard InP photo diodes have a spectral sensitivity range in the 400nm to 1000nm range for applications such as optical switching and sensing requiring high speed, consistency and high reliability. Marktech manufactured InP Pin Photo Diodes using InGaAs/InP technology with a spectral sensitivity in the 800nm to 1750nm range for applications requiring low dark current, high speed and sensitivity such as fiber optics and optical communications. In addition Marktech offers Photo Transistors using silicon detectors in the 400nm to 1100 range for applications that require very high sensitivity, uniform response and increased reliability such as card readers and optical sensors. Marktech's detector die can be placed in a variety of packages from metal can TO-5, TO-18 and TO-46 to surface mount and standard 3mm and 5mm plastic packages. We can also incorporate the detector die in custom designed assemblies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latham, NY, USA
Phototransistor
MTD8000M3B-T
Phototransistor MTD8000M3B-T
Marktech offers a large assortment of photo detectors ranging from standard silicon photo diodes to InP Pin Photo Diodes. Our standard InP photo diodes have a spectral sensitivity range in the 400nm to 1000nm range for applications such as optical switching and sensing requiring high speed, consistency and high reliability. Marktech manufactured InP Pin Photo Diodes using InGaAs/InP technology with a spectral sensitivity in the 800nm to 1750nm range for applications requiring low dark current, high speed and sensitivity such as fiber optics and optical communications. In addition Marktech offers Photo Transistors using silicon detectors in the 400nm to 1100 range for applications that require very high sensitivity, uniform response and increased reliability such as card readers and optical sensors. Marktech's detector die can be placed in a variety of packages from metal can TO-5, TO-18 and TO-46 to surface mount and standard 3mm and 5mm plastic packages. We can also incorporate the detector die in custom designed assemblies.

Marktech offers a large assortment of photo detectors ranging from standard silicon photo diodes to InP Pin Photo Diodes. Our standard InP photo diodes have a spectral sensitivity range in the 400nm to 1000nm range for applications such as optical switching and sensing requiring high speed, consistency and high reliability. Marktech manufactured InP Pin Photo Diodes using InGaAs/InP technology with a spectral sensitivity in the 800nm to 1750nm range for applications requiring low dark current, high speed and sensitivity such as fiber optics and optical communications. In addition Marktech offers Photo Transistors using silicon detectors in the 400nm to 1100 range for applications that require very high sensitivity, uniform response and increased reliability such as card readers and optical sensors. Marktech's detector die can be placed in a variety of packages from metal can TO-5, TO-18 and TO-46 to surface mount and standard 3mm and 5mm plastic packages. We can also incorporate the detector die in custom designed assemblies.

Supplier's Site Datasheet
Phototransistors - 1125-1147-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
1125-1147-ND
Phototransistors 1125-1147-ND
Phototransistors 880nm Top View Radial, 3mm Dia (T-1)

Phototransistors 880nm Top View Radial, 3mm Dia (T-1)

Buy Now Datasheet

Technical Specifications

  Marktech Optoelectronics DigiKey
Product Category Phototransistors Phototransistors
Product Number MTD8000M3B-T 1125-1147-ND
Product Name Phototransistor Phototransistors
Phototransistor Type Phototransistor Phototransistor
Features Dome Lens
Package Type 3mm Radial, 3mm Dia (T-1)
Peak Wavelength 880 nm (8800 Å) 880 nm (8800 Å)
Spectral Range 400 to 1100 nm (4000 to 11000 Å) 880 nm (8800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Radiation Tolerant Hermetic Silicon Phototransistor - IB14P1 - Isobaud, Inc.
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type Hermetic 3-pin TO-18
View Details
Phototransistors In Plastic Package - SFH 300 FA - OSRAM Opto Semiconductors
Specs
Phototransistor Type Phototransistor
Mounting Option Pastic Package (Leaded)
Peak Wavelength 880 nm (8800 Å)
View Details
4 suppliers
Phototransistor - MTD6000PT-T - Marktech Optoelectronics
Marktech Optoelectronics
Specs
Phototransistor Type Phototransistor
Features Dome Lens
Package Type Hermetically Sealed Pigtail
View Details
2 suppliers