OSRAM Opto Semiconductors Sensors, Transducers - Optical Sensors - Phototransistors SFH 305

Description
Win Source Part Number: 1234956-SFH 305 Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Bulk Orientation: Top View Standard Package: 1,000 Power - Max: 70 mW Voltage - Collector Emitter Breakdown (Max): 35 V Current - Collector (Ic) (Max): 50 mA Viewing Angle: 32° Wavelength: 850nm Current - Dark (Id) (Max): 50 nA Mounting Type: Through Hole Package / Case: Radial - 2 Leads Temperature Range - Operating: -40°C ~ 80°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: ams-OSRAM USA Inc. Other Names: SFH 305,Q62702P0836,SFH3 05 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1234956-SFH 305 Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Bulk Orientation: Top View Standard Package: 1,000 Power - Max: 70 mW Voltage - Collector Emitter Breakdown (Max): 35 V Current - Collector (Ic) (Max): 50 mA Viewing Angle: 32° Wavelength: 850nm Current - Dark (Id) (Max): 50 nA Mounting Type: Through Hole Package / Case: Radial - 2 Leads Temperature Range - Operating: -40°C ~ 80°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: ams-OSRAM USA Inc. Other Names: SFH 305,Q62702P0836,SFH3 05 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Phototransistors - SFH 305 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
SFH 305
Sensors, Transducers - Optical Sensors - Phototransistors SFH 305
Win Source Part Number: 1234956-SFH 305 Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Bulk Orientation: Top View Standard Package: 1,000 Power - Max: 70 mW Voltage - Collector Emitter Breakdown (Max): 35 V Current - Collector (Ic) (Max): 50 mA Viewing Angle: 32° Wavelength: 850nm Current - Dark (Id) (Max): 50 nA Mounting Type: Through Hole Package / Case: Radial - 2 Leads Temperature Range - Operating: -40°C ~ 80°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: ams-OSRAM USA Inc. Other Names: SFH 305,Q62702P0836,SFH3 05 Product Status: Obsolete

Win Source Part Number: 1234956-SFH 305
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Package: Bulk
Orientation: Top View
Standard Package: 1,000
Power - Max: 70 mW
Voltage - Collector Emitter Breakdown (Max): 35 V
Current - Collector (Ic) (Max): 50 mA
Viewing Angle: 32°
Wavelength: 850nm
Current - Dark (Id) (Max): 50 nA
Mounting Type: Through Hole
Package / Case: Radial - 2 Leads
Temperature Range - Operating: -40°C ~ 80°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Mfr: ams-OSRAM USA Inc.
Other Names: SFH 305,Q62702P0836,SFH305
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Phototransistors
SFH 305
Phototransistors SFH 305
Phototransistors PHOTOTRANSISTOR

Phototransistors PHOTOTRANSISTOR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Phototransistors Phototransistors
Product Number SFH 305 SFH 305
Product Name Sensors, Transducers - Optical Sensors - Phototransistors Phototransistors
Phototransistor Type Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Radiation Tolerant Hermetic Silicon Phototransistor - IB14C1 - Isobaud, Inc.
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type Hermetic 3-pin TO-18
View Details
Phototransistors In Plastic Package - SFH 310 FA - OSRAM Opto Semiconductors
Specs
Phototransistor Type Phototransistor
Mounting Option Pastic Package (Leaded)
Peak Wavelength 890 nm (8900 Å)
View Details
4 suppliers
Phototransistors - 1125-MTD8600M3B-ND - DigiKey
Marktech Optoelectronics
Specs
Phototransistor Type Phototransistor
Package Type Radial
Mounting Option Plugin
View Details