Broadcom Inc. LED White Lighting ASMF-LWG4-NRUFD

Description
LED Lighting - White, Cool 5700K 2.9V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Cool 5700K 2.9V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-4354-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-4354-2-ND
LED White Lighting 516-4354-2-ND
LED Lighting - White, Cool 5700K 2.9V 65mA 120° 1212 (3030 Metric)

LED Lighting - White, Cool 5700K 2.9V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
ASMF-LWG4-NRUFD
High Power LEDs - White ASMF-LWG4-NRUFD
High Power LEDs - White 3030 0.5W White SMD

High Power LEDs - White 3030 0.5W White SMD

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4354-2-ND ASMF-LWG4-NRUFD
Product Name LED White Lighting High Power LEDs - White
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 516-ASCQFR60-BZ211R0R105CT-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details
LED White Lighting - 1416-L128-3080CA3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers