Broadcom Inc. LED Color Lighting ASM6-SDD0-AQR0H

Description
LED Lighting Color ASM6-Sxxx-xxxxH Red 655nm (650nm ~ 670nm) 3-SMD, No Lead
Request a Quote Datasheet
Description
LED Lighting Color ASM6-Sxxx-xxxxH Red 655nm (650nm ~ 670nm) 3-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 516-ASM6-SDD0-AQR0HTR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-ASM6-SDD0-AQR0HTR-ND
LED Color Lighting 516-ASM6-SDD0-AQR0HTR-ND
LED Lighting Color ASM6-Sxxx-xxxxH Red 655nm (650nm ~ 670nm) 3-SMD, No Lead

LED Lighting Color ASM6-Sxxx-xxxxH Red 655nm (650nm ~ 670nm) 3-SMD, No Lead

Buy Now Datasheet
LED Color Lighting - 516-ASM6-SDD0-AQR0HDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-ASM6-SDD0-AQR0HDKR-ND
LED Color Lighting 516-ASM6-SDD0-AQR0HDKR-ND
LED Lighting Color ASM6-Sxxx-xxxxH Red 655nm (650nm ~ 670nm) 3-SMD, No Lead

LED Lighting Color ASM6-Sxxx-xxxxH Red 655nm (650nm ~ 670nm) 3-SMD, No Lead

Buy Now Datasheet
LED Color Lighting - 516-ASM6-SDD0-AQR0HCT-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-ASM6-SDD0-AQR0HCT-ND
LED Color Lighting 516-ASM6-SDD0-AQR0HCT-ND
LED Lighting Color ASM6-Sxxx-xxxxH Red 655nm (650nm ~ 670nm) 3-SMD, No Lead

LED Lighting Color ASM6-Sxxx-xxxxH Red 655nm (650nm ~ 670nm) 3-SMD, No Lead

Buy Now Datasheet
Led, Deep Red, 2.6W, 130Deg Rohs Compliant Broadcom - 54AK2478 - Newark, An Avnet Company
Chicago, IL, United States
Led, Deep Red, 2.6W, 130Deg Rohs Compliant Broadcom
54AK2478
Led, Deep Red, 2.6W, 130Deg Rohs Compliant Broadcom 54AK2478
LED, DEEP RED, 2.6W, 130DEG ROHS COMPLIANT: YES

LED, DEEP RED, 2.6W, 130DEG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-ASM6-SDD0-AQR0HTR-ND 54AK2478
Product Name LED Color Lighting Led, Deep Red, 2.6W, 130Deg Rohs Compliant Broadcom
LED Package: 3-SMD, No Lead
LED Type Red
Peak Wavelength 655 nm (6550 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169847 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
Moonstone 3W High Power LED - ASMT-MW22-NNP00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
4 suppliers