Keystone Electronics Corp. 8-32 Threaded Standoff Kit STR-832

Description
Part Number: STR-832 # of Pieces: 400 Length: 1/4 thru 1" Material: Aluminum & Nylon Style: Threaded Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: STR-832 # of Pieces: 400 Length: 1/4 thru 1" Material: Aluminum & Nylon Style: Threaded Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STR-832 is a kit of 400 threaded standoffs, combining female-female and male-female types in aluminum and nylon, with lengths of 0.250, 0.500, 0.750, and 1.000 inches and 8-32 thread. It includes 25 pieces of each size and comes with 25 matching machine screws and a labeled cabinet for organization.

Datasheet Summary
Powered by GS/AI

The STR-832 is a kit of 400 threaded standoffs, combining female-female and male-female types in aluminum and nylon, with lengths of 0.250, 0.500, 0.750, and 1.000 inches and 8-32 thread. It includes 25 pieces of each size and comes with 25 matching machine screws and a labeled cabinet for organization.

Suppliers

Company
Product
Description
Supplier Links
8-32 Threaded Standoff Kit - STR-832 - Keystone Electronics Corp.
New Hyde Park, NY, USA
8-32 Threaded Standoff Kit
STR-832
8-32 Threaded Standoff Kit STR-832
Part Number: STR-832 # of Pieces: 400 Length: 1/4 thru 1" Material: Aluminum & Nylon Style: Threaded Thread: 8-32 Type: Threaded Standoffs

Part Number: STR-832

  • # of Pieces: 400
  • Length: 1/4 thru 1"
  • Material: Aluminum & Nylon
  • Style: Threaded
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
STR-832
Standoffs & Spacers STR-832
Standoffs & Spacers 400 pc Stndoff Kit 8-32 Thread

Standoffs & Spacers 400 pc Stndoff Kit 8-32 Thread

Buy Now Datasheet
Engineering Design Kit, assortment of 8-32 standoffs and machine screws - 70183267 - Allied Electronics, Inc.
Fort Worth, TX, USA
Engineering Design Kit, assortment of 8-32 standoffs and machine screws
70183267
Engineering Design Kit, assortment of 8-32 standoffs and machine screws 70183267
Engineering Design Kit, assortment of 8-32 standoffs and machine screws

Engineering Design Kit, assortment of 8-32 standoffs and machine screws

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number STR-832 STR-832 70183267
Product Name 8-32 Threaded Standoff Kit Standoffs & Spacers Engineering Design Kit, assortment of 8-32 standoffs and machine screws
Type & Shape Standoff; Female / Female Standoff; Hex Standoff Female Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Phenolic Spacer - 1490 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Nylon Retaining Spacer, #4 - 2348 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Hex Female Standoff - 1836 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
3/8 Hex Female Standoff - 1926B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers