Keystone Electronics Corp. 1/4 Round Spacer 1937

Description
Part Number: 1937 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: 1.500 [38.1] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 1937 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: 1.500 [38.1] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part is a round clear hole spacer made of brass with a screw clearance for #6 thread, a length of 1.500 in (38.1 mm), and an outer diameter of 0.250 in (6.4 mm). It is rated for commercial and military use, meets MIL-1-010, and features nickel plating per QQ-N-290. The material complies with ASTM-B16.

Datasheet Summary
Powered by GS/AI

The part is a round clear hole spacer made of brass with a screw clearance for #6 thread, a length of 1.500 in (38.1 mm), and an outer diameter of 0.250 in (6.4 mm). It is rated for commercial and military use, meets MIL-1-010, and features nickel plating per QQ-N-290. The material complies with ASTM-B16.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 1937 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
1937
1/4 Round Spacer 1937
Part Number: 1937 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: 1.500 [38.1] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 1937

  • Finish/Plating: Nickel Plate
  • Hole Size: #6, M3.5
  • Length: 1.500 [38.1]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Spacer, Round, Brass, 6.4Mm X 38.1Mm; Spacer Type Keystone - 62W5601 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 6.4Mm X 38.1Mm; Spacer Type Keystone
62W5601
Spacer, Round, Brass, 6.4Mm X 38.1Mm; Spacer Type Keystone 62W5601
SPACER, ROUND, BRASS, 6.4MM X 38.1MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:38.1mm; Body Diameter:6.4mm; Bore Size:3.5mm; Spacing Height:1.5"; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER, ROUND, BRASS, 6.4MM X 38.1MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:38.1mm; Body Diameter:6.4mm; Bore Size:3.5mm; Spacing Height:1.5"; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1937
Standoffs & Spacers 1937
Standoffs & Spacers 1.50 Rd Clr Hle spcr .250 OD #6 Brass

Standoffs & Spacers 1.50 Rd Clr Hle spcr .250 OD #6 Brass

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1937 62W5601 1937
Product Name 1/4 Round Spacer Spacer, Round, Brass, 6.4Mm X 38.1Mm; Spacer Type Keystone Standoffs & Spacers
Type & Shape Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1953 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
F-F Nylon Stand, 6-32, 1/2 L - 1903C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
1/4 Round Female Standoff - 1888 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 2152 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers