Keystone Electronics Corp. 1/4 Hex Female Standoff 1819

Description
Part Number: 1819 Finish/Plating: Clear Iridite Length: 1.750 [44.5] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1819 Finish/Plating: Clear Iridite Length: 1.750 [44.5] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1819 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1819
1/4 Hex Female Standoff 1819
Part Number: 1819 Finish/Plating: Clear Iridite Length: 1.750 [44.5] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs

Part Number: 1819

  • Finish/Plating: Clear Iridite
  • Length: 1.750 [44.5]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1819-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1819-ND
Board Spacers, Standoffs 36-1819-ND
"Hex Standoff Threaded #6-32 Aluminum 1.750"" (44.45mm) 1 3/4"""

"Hex Standoff Threaded #6-32 Aluminum 1.750"" (44.45mm) 1 3/4"""

Buy Now Datasheet
Threaded Standoff; Standoff Material Keystone - 62W4922 - Newark, An Avnet Company
Chicago, IL, United States
Threaded Standoff; Standoff Material Keystone
62W4922
Threaded Standoff; Standoff Material Keystone 62W4922
THREADED STANDOFF; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:44.45mm; Overall Length:44.45mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

THREADED STANDOFF; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:44.45mm; Overall Length:44.45mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff, female .250 hex, 1.75 length,aluminum, 6-32 thread - 70181849 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, female .250 hex, 1.75 length,aluminum, 6-32 thread
70181849
Standoff, female .250 hex, 1.75 length,aluminum, 6-32 thread 70181849
Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish Brass, zinc plate, aluminum body finish Threaded Standoff with aluminum irridite finish.

Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish

  • Brass, zinc plate, aluminum body finish
    Threaded Standoff with aluminum irridite finish.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1819 36-1819-ND 62W4922 70181849
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Threaded Standoff; Standoff Material Keystone Standoff, female .250 hex, 1.75 length,aluminum, 6-32 thread
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff; Female Standoff; Hex Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #6 - 2361 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
.156 Rnd, .187 L, F-F Alum Standoff - 1801A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Hex Female Standoff - 1836 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Swage Standoff - 1604-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers