Keystone Electronics Corp.
Jack Screw Straight Knurl-no slot
2072
Description
Part Number: 2072
D Diameter: .187 (4.8)
Drive: Knurled
Finish/Plating: Zinc & Clear Chromate
Length: .410 [10.4]
Material: Steel
Shape: Round
Style: Jack Screw
Thread: 4-40
Type: Turnable
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 2072
D Diameter: .187 (4.8)
Drive: Knurled
Finish/Plating: Zinc & Clear Chromate
Length: .410 [10.4]
Material: Steel
Shape: Round
Style: Jack Screw
Thread: 4-40
Type: Turnable
Request a Quote
Email Supplier
Datasheet
Suppliers
Jack Screw Straight Knurl-no slot
2072
Part Number: 2072
D Diameter: .187 (4.8)
Drive: Knurled
Finish/Plating: Zinc & Clear Chromate
Length: .410 [10.4]
Material: Steel
Shape: Round
Style: Jack Screw
Thread: 4-40
Type: Turnable
Part Number: 2072
- D Diameter: .187 (4.8)
- Drive: Knurled
- Finish/Plating: Zinc & Clear Chromate
- Length: .410 [10.4]
- Material: Steel
- Shape: Round
- Style: Jack Screw
- Thread: 4-40
- Type: Turnable
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
2072 |
|
Product Name
|
Jack Screw Straight Knurl-no slot |
|
Type & Shape
|
Jack Screw; Round
|
|
Mounting
|
Threaded
|
|
Material
|
Metal; Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Spacer; Round
Material
Metal; Brass
Outside Diameter
0.2500 inch (6.35 mm)
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Hex
Mounting
Swage / Rivet; Threaded
Material
Metal; Brass
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Aluminum
View Details
5 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Round
Mounting
Swage / Rivet; Threaded
Material
Metal; Brass
View Details
4 suppliers