Keystone Electronics Corp. 5/16 Hex Female Standoff 1475B

Description
Part Number: 1475B Length: .500 [12.7] Material: Stainless Steel OD: 5/16 (.312) Shape: Hex Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1475B Length: .500 [12.7] Material: Stainless Steel OD: 5/16 (.312) Shape: Hex Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1475B is a female threaded standoff with a 10-32 thread, a length of 0.500 inches (12.7 mm), and a hex outer diameter of 0.312 inches (7.9 mm), made of stainless steel per ASTM A581/A582.

Datasheet Summary
Powered by GS/AI

1475B is a female threaded standoff with a 10-32 thread, a length of 0.500 inches (12.7 mm), and a hex outer diameter of 0.312 inches (7.9 mm), made of stainless steel per ASTM A581/A582.

Suppliers

Company
Product
Description
Supplier Links
5/16 Hex Female Standoff - 1475B - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Hex Female Standoff
1475B
5/16 Hex Female Standoff 1475B
Part Number: 1475B Length: .500 [12.7] Material: Stainless Steel OD: 5/16 (.312) Shape: Hex Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs

Part Number: 1475B

  • Length: .500 [12.7]
  • Material: Stainless Steel
  • OD: 5/16 (.312)
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 10-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1475B-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1475B-ND
Board Spacers, Standoffs 36-1475B-ND
"Hex Standoff Threaded #10-32 Stainless Steel 0.500"" (12.70mm) 1/2"""

"Hex Standoff Threaded #10-32 Stainless Steel 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1475B
Standoffs & Spacers 1475B
Standoffs & Spacers .312 Hex Fem stdoff 10-32 .500 lngth

Standoffs & Spacers .312 Hex Fem stdoff 10-32 .500 lngth

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1475B 36-1475B-ND 1475B
Product Name 5/16 Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2206 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
.156 Hex, .375 L, F-F Brass Standoff - 1798D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Hex Female Standoff - 1897 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex M-F Standoff - 2097 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers