Keystone Electronics Corp. Stainless Steel Male-Female Standoff Kit STH-20

Description
Part Number: STH-20 # of Pieces: 250 Length: 1/2" thru 1.5" Material: Stainless Steel Style: Threaded Thread: 4-40, 6-32, 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: STH-20 # of Pieces: 250 Length: 1/2" thru 1.5" Material: Stainless Steel Style: Threaded Thread: 4-40, 6-32, 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

STH-20 is a stainless steel male-female standoff kit containing an assortment of 250 pieces in lengths of .250, .500, .750, and 1.000 inches, with thread sizes of 4-40, 6-32, and 8-32. The kit includes 25 pieces of each size and is supplied with 25 matching machine screws. It is complete with a clear draw cabinet for easy identification.

Datasheet Summary
Powered by GS/AI

STH-20 is a stainless steel male-female standoff kit containing an assortment of 250 pieces in lengths of .250, .500, .750, and 1.000 inches, with thread sizes of 4-40, 6-32, and 8-32. The kit includes 25 pieces of each size and is supplied with 25 matching machine screws. It is complete with a clear draw cabinet for easy identification.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Male-Female Standoff Kit - STH-20 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Stainless Steel Male-Female Standoff Kit
STH-20
Stainless Steel Male-Female Standoff Kit STH-20
Part Number: STH-20 # of Pieces: 250 Length: 1/2" thru 1.5" Material: Stainless Steel Style: Threaded Thread: 4-40, 6-32, 8-32 Type: Threaded Standoffs

Part Number: STH-20

  • # of Pieces: 250
  • Length: 1/2" thru 1.5"
  • Material: Stainless Steel
  • Style: Threaded
  • Thread: 4-40, 6-32, 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
STH-20
Standoffs & Spacers STH-20
Standoffs & Spacers MALE-FEMALE SS STANDOFF KIT

Standoffs & Spacers MALE-FEMALE SS STANDOFF KIT

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number STH-20 STH-20
Product Name Stainless Steel Male-Female Standoff Kit Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #8 - 2382 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Hex M-F Standoff - 1944 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Round Swage Standoff - 1608-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Nylon Retaining Spacer, #8 - 2384 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers