Keystone Electronics Corp. 4.5mm Hex M-F Standoff 24284

Description
Part Number: 24284 Length: 12mm .472] Material: Stainless Steel OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 24284 Length: 12mm .472] Material: Stainless Steel OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5mm Hex M-F Standoff - 24284 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4.5mm Hex M-F Standoff
24284
4.5mm Hex M-F Standoff 24284
Part Number: 24284 Length: 12mm .472] Material: Stainless Steel OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs

Part Number: 24284

  • Length: 12mm .472]
  • Material: Stainless Steel
  • OD: 4.5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 5mm
  • Thr'd Lngth (TL): 4mm
  • Thread: M2.5
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24284-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24284-ND
Board Spacers, Standoffs 36-24284-ND
"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.472"" (12.00mm)"

"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.472"" (12.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24284
Standoffs & Spacers 24284
Standoffs & Spacers 4.5 HEX 12.0mm SS

Standoffs & Spacers 4.5 HEX 12.0mm SS

Buy Now Datasheet
Standoff, m/f, stainless steel, metric,4.5 hex dia, M2.5 thread, 12.0 lnght - 70182169 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, m/f, stainless steel, metric,4.5 hex dia, M2.5 thread, 12.0 lnght
70182169
Standoff, m/f, stainless steel, metric,4.5 hex dia, M2.5 thread, 12.0 lnght 70182169
Stainless: ASTM A581/A582 Brass: ASTM-B16; Plating: Nickel (QQ-N-290) Female Standoff Longer Than 19 mm Are Tapped from Both Ends

  • Stainless: ASTM A581/A582
  • Brass: ASTM-B16; Plating: Nickel (QQ-N-290)
  • Female Standoff Longer Than 19 mm Are Tapped from Both Ends
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24284 36-24284-ND 24284 70182169
Product Name 4.5mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff, m/f, stainless steel, metric,4.5 hex dia, M2.5 thread, 12.0 lnght
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #10 - 2392 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Hex Swage Standoff - 1622-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Slimline Lock-In Nylon PCB Support - 1928B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Hex Female Standoff - 1833 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers