Keystone Electronics Corp. 1/4 Round Female Standoff 1882

Description
Part Number: 1882 Finish/Plating: Zinc & Clear Chromate Length: 1.500 [38.1] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1882 Finish/Plating: Zinc & Clear Chromate Length: 1.500 [38.1] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 1882 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
1882
1/4 Round Female Standoff 1882
Part Number: 1882 Finish/Plating: Zinc & Clear Chromate Length: 1.500 [38.1] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs

Part Number: 1882

  • Finish/Plating: Zinc & Clear Chromate
  • Length: 1.500 [38.1]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1882-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1882-ND
Board Spacers, Standoffs 36-1882-ND
"Round Standoff Threaded #6-32 Brass 1.500"" (38.10mm) 1 1/2"""

"Round Standoff Threaded #6-32 Brass 1.500"" (38.10mm) 1 1/2"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1882 36-1882-ND
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1454B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
3/16 Round Female Standoff - 2027 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
F-F Nylon Stand, 6-32, 5/8 L - 1903D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
3/16 Round Female Standoff - 2031 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers