Keystone Electronics Corp. 1/4 Round Swage Standoff 1790-2

Description
Part Number: 1790-2 Finish/Plating: Nickel Plate Length: .187 [4.74] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40 Type: Swage Mount
Request a Quote
Description
Part Number: 1790-2 Finish/Plating: Nickel Plate Length: .187 [4.74] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40 Type: Swage Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1790-2 is a round swage threaded standoff with a 4-40 thread and an outer diameter of 0.187 inches (4.7 mm), designed for installation in panels and circuit boards 0.062 inches (1.57 mm) and thicker. It has a height above the panel of 0.187 inches (4.7 mm) and is made of brass with ductile nickel plating per QQ-N-290, meeting ASTM-B16. The mounting hole size required is 0.213 inches (5.4 mm) with a tolerance of +0.003/-0.000. It is intended for use with a swage staking tool and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 1790-2 is a round swage threaded standoff with a 4-40 thread and an outer diameter of 0.187 inches (4.7 mm), designed for installation in panels and circuit boards 0.062 inches (1.57 mm) and thicker. It has a height above the panel of 0.187 inches (4.7 mm) and is made of brass with ductile nickel plating per QQ-N-290, meeting ASTM-B16. The mounting hole size required is 0.213 inches (5.4 mm) with a tolerance of +0.003/-0.000. It is intended for use with a swage staking tool and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Swage Standoff - 1790-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Swage Standoff
1790-2
1/4 Round Swage Standoff 1790-2
Part Number: 1790-2 Finish/Plating: Nickel Plate Length: .187 [4.74] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40 Type: Swage Mount

Part Number: 1790-2

  • Finish/Plating: Nickel Plate
  • Length: .187 [4.74]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Style: Swage Standoff
  • Swage (S): .109
  • Swage Dia (SD): .187
  • Thread: 4-40
  • Type: Swage Mount
Buy Now Datasheet
SWAGE THREADED STANDOFF 4-40 THRD FOR 1/16 PANEL - 1790-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
SWAGE THREADED STANDOFF 4-40 THRD FOR 1/16 PANEL
1790-2
SWAGE THREADED STANDOFF 4-40 THRD FOR 1/16 PANEL 1790-2
SWAGE THREADED STANDOFF 4-40 THRD FOR 1/16 PANEL

SWAGE THREADED STANDOFF 4-40 THRD FOR 1/16 PANEL

Buy Now
Board Spacers, Standoffs - 36-1790-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1790-2-ND
Board Spacers, Standoffs 36-1790-2-ND
"Round Standoff Threaded #4-40 Brass 0.188"" (4.78mm) 3/16"""

"Round Standoff Threaded #4-40 Brass 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1790-2
Standoffs & Spacers 1790-2
Standoffs & Spacers STANDOFF .187 ROUND

Standoffs & Spacers STANDOFF .187 ROUND

Buy Now Datasheet
Standoff; Standoff Material Keystone - 98B7722 - Newark, An Avnet Company
Chicago, IL, United States
Standoff; Standoff Material Keystone
98B7722
Standoff; Standoff Material Keystone 98B7722
STANDOFF; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Swage Round Female; Body Length:4.75mm; Overall Length:4.75mm; External Width:6.35mm; Product Range:-; Body Diameter:0.25" RoHS Compliant: Yes

STANDOFF; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Swage Round Female; Body Length:4.75mm; Overall Length:4.75mm; External Width:6.35mm; Product Range:-; Body Diameter:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1790-2 1790-2 36-1790-2-ND 1790-2 98B7722
Product Name 1/4 Round Swage Standoff SWAGE THREADED STANDOFF 4-40 THRD FOR 1/16 PANEL Board Spacers, Standoffs Standoffs & Spacers Standoff; Standoff Material Keystone
Type & Shape Standoff; Round Standoff Standoff; Round Standoff Standoff; Female Standoff; Round
Mounting Swage / Rivet; Threaded Swage / Rivet
Material Metal; Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Swage Standoff - 2273-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
.156 Rnd, .250 L, F-F Brass Standoff - 1802B - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
F-F Nylon Stand, 6-32, 3/8 L - 1903B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Hex M-F Standoff - 2122 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers