Keystone Electronics Corp. 3/16 Round Female Standoff 1657B

Description
Part Number: 1657B Finish/Plating: Zinc & Clear Chromate Length: 1.000 [25.4] Material: Brass OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1657B Finish/Plating: Zinc & Clear Chromate Length: 1.000 [25.4] Material: Brass OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff made of brass with a 4-40 thread and a length of 1.000 in. (25.4 mm), featuring a round outer diameter of 0.187 in. (4.7 mm). Available with zinc plating per ASTM B633 and a clear iridite finish, compliant with RoHS and ISO 9001.

Datasheet Summary
Powered by GS/AI

Female threaded standoff made of brass with a 4-40 thread and a length of 1.000 in. (25.4 mm), featuring a round outer diameter of 0.187 in. (4.7 mm). Available with zinc plating per ASTM B633 and a clear iridite finish, compliant with RoHS and ISO 9001.

Suppliers

Company
Product
Description
Supplier Links
3/16 Round Female Standoff - 1657B - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/16 Round Female Standoff
1657B
3/16 Round Female Standoff 1657B
Part Number: 1657B Finish/Plating: Zinc & Clear Chromate Length: 1.000 [25.4] Material: Brass OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1657B

  • Finish/Plating: Zinc & Clear Chromate
  • Length: 1.000 [25.4]
  • Material: Brass
  • OD: .187 [4.7]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1657B-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1657B-ND
Board Spacers, Standoffs 36-1657B-ND
"Round Standoff Threaded #4-40 Brass 1.000"" (25.40mm) 1"""

"Round Standoff Threaded #4-40 Brass 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1657B
Standoffs & Spacers 1657B
Standoffs & Spacers RND .187X1.00 ZBRASS

Standoffs & Spacers RND .187X1.00 ZBRASS

Buy Now Datasheet
Standoff; Standoff Material Keystone - 92F065 - Newark, An Avnet Company
Chicago, IL, United States
Standoff; Standoff Material Keystone
92F065
Standoff; Standoff Material Keystone 92F065
STANDOFF; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:4.75mm; Body Diameter:4.7mm; Hex Body Size:0.187" RoHS Compliant: Yes

STANDOFF; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:4.75mm; Body Diameter:4.7mm; Hex Body Size:0.187" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1657B 36-1657B-ND 1657B 92F065
Product Name 3/16 Round Female Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round Standoff; Round Standoff Standoff; Female Standoff; Round
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1883 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
Rivet Binding Post Terminal 4-40 Thread - 1537 - Keystone Electronics Corp.
Specs
Mounting Threaded; Rivet
Material Metal; Brass; Steel
ANSI (English) Size 4-40 / 4
View Details
5/16 Hex Female Standoff - 1821B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Board Spacers, Standoffs - 36-1623-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers