Keystone Electronics Corp.
Brass Spacer Kit
SPR-13
Description
Part Number: SPR-13
# of Pieces: 1500
Length: 1/4 thru 1"
Material: Brass
Style: Clear Hole
Thread: 4-40, 6-32, 8-32
Type: Clear Hole Spacers
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: SPR-13
# of Pieces: 1500
Length: 1/4 thru 1"
Material: Brass
Style: Clear Hole
Thread: 4-40, 6-32, 8-32
Type: Clear Hole Spacers
Request a Quote
Email Supplier
Datasheet
Suppliers
Part Number: SPR-13
# of Pieces: 1500
Length: 1/4 thru 1"
Material: Brass
Style: Clear Hole
Thread: 4-40, 6-32, 8-32
Type: Clear Hole Spacers
Part Number: SPR-13
- # of Pieces: 1500
- Length: 1/4 thru 1"
- Material: Brass
- Style: Clear Hole
- Thread: 4-40, 6-32, 8-32
- Type: Clear Hole Spacers
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
SPR-13 |
|
Product Name
|
Brass Spacer Kit |
|
Type & Shape
|
Spacer
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Aluminum
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Brass
View Details
4 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Round
Mounting
Swage / Rivet; Threaded
Material
Metal; Brass
View Details
4 suppliers
Keystone Electronics Corp.
Type & Shape
PCB Support (No Hole / Solid Post)
Material
Plastic; Nylon or Polyamide
Body Length
1 inch (25.4 mm)
View Details
3 suppliers