Keystone Electronics Corp. 1/4 Hex Female Standoff 1636

Description
Part Number: 1636 Finish/Plating: Zinc & Clear Chromate Length: 1.250 [31.8] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1636 Finish/Plating: Zinc & Clear Chromate Length: 1.250 [31.8] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1636 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1636
1/4 Hex Female Standoff 1636
Part Number: 1636 Finish/Plating: Zinc & Clear Chromate Length: 1.250 [31.8] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs

Part Number: 1636

  • Finish/Plating: Zinc & Clear Chromate
  • Length: 1.250 [31.8]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1636-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1636-ND
Board Spacers, Standoffs 36-1636-ND
"Hex Standoff Threaded #6-32 Brass 1.250"" (31.75mm) 1 1/4"""

"Hex Standoff Threaded #6-32 Brass 1.250"" (31.75mm) 1 1/4"""

Buy Now Datasheet
THREADED STANDOFF - 1636 - Heilind Electronics, Inc.
Wilmington, MA, United States
THREADED STANDOFF
1636
THREADED STANDOFF 1636
THREADED STANDOFF

THREADED STANDOFF

Buy Now
Standoff, Threaded; 6-32; 1.25 in.; 0.187 in.; Hex; Brass, Aluminum; - 70181841 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, Threaded; 6-32; 1.25 in.; 0.187 in.; Hex; Brass, Aluminum;
70181841
Standoff, Threaded; 6-32; 1.25 in.; 0.187 in.; Hex; Brass, Aluminum; 70181841
Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish Brass, zinc plate, aluminum body finish Threaded Standoff with aluminum irridite finish.

Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish

  • Brass, zinc plate, aluminum body finish
    Threaded Standoff with aluminum irridite finish.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1636 36-1636-ND 1636 70181841
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs THREADED STANDOFF Standoff, Threaded; 6-32; 1.25 in.; 0.187 in.; Hex; Brass, Aluminum;
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #10 - 2392 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
3/8 Round Female Standoff - 2315B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Nylon Retaining Spacer, #10 - 2396 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
3/16 Hex Female Standoff - 1803 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers