Keystone Electronics Corp. Slimline Tension Fit Nylon PCB Support 1933A

Description
Part Number: 1933A Length: 1.000 [25.4] Material: Nylon 6/6-V-0 Style: Slimline Tension Fit
Request a Quote Datasheet
Description
Part Number: 1933A Length: 1.000 [25.4] Material: Nylon 6/6-V-0 Style: Slimline Tension Fit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slimline Tension Fit Nylon PCB Support - 1933A - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slimline Tension Fit Nylon PCB Support
1933A
Slimline Tension Fit Nylon PCB Support 1933A
Part Number: 1933A Length: 1.000 [25.4] Material: Nylon 6/6-V-0 Style: Slimline Tension Fit

Part Number: 1933A

  • Length: 1.000 [25.4]
  • Material: Nylon 6/6-V-0
  • Style: Slimline Tension Fit
Buy Now Datasheet
Board Supports - 36-1933A-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-1933A-ND
Board Supports 36-1933A-ND
"Board Support Snap Fit / Snap Lock Nylon 1.000"" (25.40mm) 1"""

"Board Support Snap Fit / Snap Lock Nylon 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1933A
Standoffs & Spacers 1933A
Standoffs & Spacers 1.00 Insul PC spcr Slimline Tension fit

Standoffs & Spacers 1.00 Insul PC spcr Slimline Tension fit

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1933A 36-1933A-ND 1933A
Product Name Slimline Tension Fit Nylon PCB Support Board Supports Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1909 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
1/4 Round Spacer - 1942 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
1/4 Hex Female Standoff - 2214 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Round Spacer - 1481 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers