Keystone Electronics Corp. 3/16 Round Female Standoff 2025

Description
Part Number: 2025 Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 2025 Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/16 Round Female Standoff - 2025 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/16 Round Female Standoff
2025
3/16 Round Female Standoff 2025
Part Number: 2025 Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 2025

  • Finish/Plating: Clear Iridite
  • Length: .250 [6.4]
  • Material: Aluminum
  • OD: .187 [4.7]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2025-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2025-ND
Board Spacers, Standoffs 36-2025-ND
"Round Standoff Threaded #4-40 Aluminum 0.250"" (6.35mm) 1/4"""

"Round Standoff Threaded #4-40 Aluminum 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Standoff; #4-40; 0.250 in.; Aluminum; 0.187 in.; Iridite; Round - 70181882 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #4-40; 0.250 in.; Aluminum; 0.187 in.; Iridite; Round
70181882
Standoff; #4-40; 0.250 in.; Aluminum; 0.187 in.; Iridite; Round 70181882
Standoff Round Shaped Aluminums Thread size 4-40 Aluminum material.

Standoff Round Shaped Aluminums

  • Thread size 4-40
    Aluminum material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2025 36-2025-ND 70181882
Product Name 3/16 Round Female Standoff Board Spacers, Standoffs Standoff; #4-40; 0.250 in.; Aluminum; 0.187 in.; Iridite; Round
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Female Standoff; Round
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1474A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Board Spacers, Standoffs - 36-1625-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers
Board Spacers, Standoffs - 36-1746-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
F-F Nylon Stand, 4-40, 3/8 L - 1902B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers