Keystone Electronics Corp. 3/16 Round Swage Standoff 2263-2

Description
Part Number: 2263-2 Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .187 [4.7] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .139 Thread: 4-40 Type: Swage Mount
Request a Quote Datasheet
Description
Part Number: 2263-2 Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .187 [4.7] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .139 Thread: 4-40 Type: Swage Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/16 Round Swage Standoff - 2263-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/16 Round Swage Standoff
2263-2
3/16 Round Swage Standoff 2263-2
Part Number: 2263-2 Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .187 [4.7] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .139 Thread: 4-40 Type: Swage Mount

Part Number: 2263-2

  • Finish/Plating: Nickel Plate
  • Length: .375 [9.5]
  • Material: Brass
  • OD: .187 [4.7]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Style: Swage Standoff
  • Swage (S): .109
  • Swage Dia (SD): .139
  • Thread: 4-40
  • Type: Swage Mount
Buy Now Datasheet
Board Spacers, Standoffs - 36-2263-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2263-2-ND
Board Spacers, Standoffs 36-2263-2-ND
"Round Standoff Threaded #4-40 Brass 0.375"" (9.53mm) 3/8"""

"Round Standoff Threaded #4-40 Brass 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Standoff, 0.187 Round, Female 0.375 Length, 4-40 Thread, Brass - 70182338 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, 0.187 Round, Female 0.375 Length, 4-40 Thread, Brass
70182338
Standoff, 0.187 Round, Female 0.375 Length, 4-40 Thread, Brass 70182338
Standoff, 0.187 Round, Female 0.375 Length, 4-40 Thread, Brass

Standoff, 0.187 Round, Female 0.375 Length, 4-40 Thread, Brass

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
2263-2
Standoffs & Spacers 2263-2
Standoffs & Spacers 4-40 X .187 STDOFF

Standoffs & Spacers 4-40 X .187 STDOFF

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2263-2 36-2263-2-ND 70182338 2263-2
Product Name 3/16 Round Swage Standoff Board Spacers, Standoffs Standoff, 0.187 Round, Female 0.375 Length, 4-40 Thread, Brass Standoffs & Spacers
Type & Shape Standoff; Round Standoff; Round Female Standoff; Round Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #8 - 2386 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Round Swage Standoff - 1561B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers
3/16 Round Female Standoff - 1864 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Swage Standoff - 1546 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers