Part Number: MS27249-1E4
# of Terminals: 20
Length: 10.5
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: MS27249-1E4
# of Terminals: 20
Length: 10.5
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Military terminal board conforming to MS27249, featuring 20 terminals in a single row, 10.500 inches in length, 0.500 inch in width, and constructed from GEE (G-10 glass epoxy) material. The board includes five scored sections for easy separation and mounting holes in each section. Terminals are tin/lead plated and non-RoHS compliant.
Datasheet Summary Powered by GS/AI
Military terminal board conforming to MS27249, featuring 20 terminals in a single row, 10.500 inches in length, 0.500 inch in width, and constructed from GEE (G-10 glass epoxy) material. The board includes five scored sections for easy separation and mounting holes in each section. Terminals are tin/lead plated and non-RoHS compliant.
Part Number: MS27249-1E4
# of Terminals: 20
Length: 10.5
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: MS27249-1E4
# of Terminals: 20
Length: 10.5
Material: G10 Glass Exoxy
Terminal Type: Turret - 1503
Width: .500 [12.7]
No longer a stocking item, subject to stock availability and minimum order requirements