Keystone Electronics Corp. Quick Fit Terminal Strip 4119

Description
Part Number: 4119 # of Terminals: 8 Length: 3.750 [95.3] Material: FiberGlass Style: Quik Fit Term Board Terminal Type: Quick Fit - 250 Tab Type: Terminal Strip Width: .500 [12.7]
Request a Quote
Description
Part Number: 4119 # of Terminals: 8 Length: 3.750 [95.3] Material: FiberGlass Style: Quik Fit Term Board Terminal Type: Quick Fit - 250 Tab Type: Terminal Strip Width: .500 [12.7]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4119 is a quick-fit terminal strip with 8 terminals, a length of 3.750 inches (95.3 mm), and a terminal spacing of 3.375 inches (85.7 mm). It is constructed of fiberglass material rated for continuous operation at 300°F (155°C), with brass terminals and a 0.500 inch (12.7 mm) width. Mounting holes are provided for installation.

Datasheet Summary
Powered by GS/AI

The 4119 is a quick-fit terminal strip with 8 terminals, a length of 3.750 inches (95.3 mm), and a terminal spacing of 3.375 inches (85.7 mm). It is constructed of fiberglass material rated for continuous operation at 300°F (155°C), with brass terminals and a 0.500 inch (12.7 mm) width. Mounting holes are provided for installation.

Suppliers

Company
Product
Description
Supplier Links
Quick Fit Terminal Strip - 4119 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Quick Fit Terminal Strip
4119
Quick Fit Terminal Strip 4119
Part Number: 4119 # of Terminals: 8 Length: 3.750 [95.3] Material: FiberGlass Style: Quik Fit Term Board Terminal Type: Quick Fit - 250 Tab Type: Terminal Strip Width: .500 [12.7]

Part Number: 4119

  • # of Terminals: 8
  • Length: 3.750 [95.3]
  • Material: FiberGlass
  • Style: Quik Fit Term Board
  • Terminal Type: Quick Fit - 250 Tab
  • Type: Terminal Strip
  • Width: .500 [12.7]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 4119
Product Name Quick Fit Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7771-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
GEE Turret Terminal Board - 15317 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 24
Body Material Glass Epoxy
View Details
2 suppliers
Thru-Hole Turret Terminal Board - 15512 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 24
Body Material Glass Epoxy
View Details
GEE Turret Terminal Board - 15301 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 5
Body Material Glass Epoxy
View Details