Keystone Electronics Corp. GEE Turret Terminal Board 15325

Description
Part Number: 15325 # of Terminals: 66 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 2.500 [63.5] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15325 # of Terminals: 66 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 2.500 [63.5] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Turret terminal board made of glass epoxy (GEE), MIL-I-24768/27, Type G-10, rated for maximum temperature of 300°F (155°C), with 33 terminals, length of 13.125 in (333.4 mm), and width of 2.500 in (63.5 mm). Terminals are brass, ASTM-B16, with tin plating per MIL-T-10727.

Datasheet Summary
Powered by GS/AI

Turret terminal board made of glass epoxy (GEE), MIL-I-24768/27, Type G-10, rated for maximum temperature of 300°F (155°C), with 33 terminals, length of 13.125 in (333.4 mm), and width of 2.500 in (63.5 mm). Terminals are brass, ASTM-B16, with tin plating per MIL-T-10727.

Suppliers

Company
Product
Description
Supplier Links
GEE Turret Terminal Board - 15325 - Keystone Electronics Corp.
New Hyde Park, NY, USA
GEE Turret Terminal Board
15325
GEE Turret Terminal Board 15325
Part Number: 15325 # of Terminals: 66 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 2.500 [63.5] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15325

  • # of Terminals: 66
  • Length: 13.125
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1503
  • Width: 2.500 [63.5]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15325
Product Name GEE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15545 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 66
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7789-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height, Screw Not Included
View Details
Quick Fit Terminal Strip - 4058 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Quick-Fit
# of Contacts 6
View Details