Keystone Electronics Corp. Terminal Strip Insulator, 4 position 4402

Description
Part Number: 4402 Length: 2.250 [57.2] Material: Fibre Style: Insulating Type: Terminal Strip Width: .500 [12.7]
Request a Quote
Description
Part Number: 4402 Length: 2.250 [57.2] Material: Fibre Style: Insulating Type: Terminal Strip Width: .500 [12.7]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4402 is a terminal strip insulator with four terminals, a length of 2.250 inches (57.2 mm), and a terminal center spacing of 1.875 inches (47.6 mm). It is made of fiberglass rated for continuous operation at 300°F (155°C), with brass terminals and a backing strip of fiberglass. Mounting is via holes drilled in the backing. The insulator width is 0.500 inch (12.7 mm).

Datasheet Summary
Powered by GS/AI

The 4402 is a terminal strip insulator with four terminals, a length of 2.250 inches (57.2 mm), and a terminal center spacing of 1.875 inches (47.6 mm). It is made of fiberglass rated for continuous operation at 300°F (155°C), with brass terminals and a backing strip of fiberglass. Mounting is via holes drilled in the backing. The insulator width is 0.500 inch (12.7 mm).

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip Insulator, 4 position - 4402 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Terminal Strip Insulator, 4 position
4402
Terminal Strip Insulator, 4 position 4402
Part Number: 4402 Length: 2.250 [57.2] Material: Fibre Style: Insulating Type: Terminal Strip Width: .500 [12.7]

Part Number: 4402

  • Length: 2.250 [57.2]
  • Material: Fibre
  • Style: Insulating
  • Type: Terminal Strip
  • Width: .500 [12.7]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 4402
Product Name Terminal Strip Insulator, 4 position
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15324 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 52
Body Material Glass Epoxy
View Details
Turret Term Board - 15094 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 50
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-1217-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Tabs
Features Quick Connect (0.250"), Solder Holes
View Details
Terminals - Screw Connectors - 36-7697-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details