Keystone Electronics Corp. SMT Holder for 1/2AA Battery on T&R 1016TR

Description
Part Number: 1016TR # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) Type: Holder
Request a Quote
Description
Part Number: 1016TR # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Battery Holder, 1/2AA Cell, Surface Mount, Full Reel (part number 25T0377) is designed for cylindrical Lithium and Alkaline batteries. It features a low-profile design suitable for reflow soldering and is made from UL 94V-0 heat-resistant nylon, making it ideal for high-temperature applications. The holder is compatible with vacuum pick and place assembly, facilitating efficient manufacturing processes. This product includes gold-plated phosphor bronze contacts that ensure low contact resistance and are compatible with both lead-free and traditional soldering methods. The battery holder allows for tool-free installation and removal of the battery, with clear polarity markings for proper orientation. It operates effectively within a temperature range of -60¬?F to +290¬?F (-50°C to +145°C). Applications for this battery holder include computer memory, power backup systems, telecommunications, and various security systems in residential, industrial, and commercial settings.

Datasheet Summary
Powered by GS/AI

The Battery Holder, 1/2AA Cell, Surface Mount, Full Reel (part number 25T0377) is designed for cylindrical Lithium and Alkaline batteries. It features a low-profile design suitable for reflow soldering and is made from UL 94V-0 heat-resistant nylon, making it ideal for high-temperature applications. The holder is compatible with vacuum pick and place assembly, facilitating efficient manufacturing processes. This product includes gold-plated phosphor bronze contacts that ensure low contact resistance and are compatible with both lead-free and traditional soldering methods. The battery holder allows for tool-free installation and removal of the battery, with clear polarity markings for proper orientation. It operates effectively within a temperature range of -60¬?F to +290¬?F (-50°C to +145°C). Applications for this battery holder include computer memory, power backup systems, telecommunications, and various security systems in residential, industrial, and commercial settings.

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 1/2AA Battery on T&R - 1016TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 1/2AA Battery on T&R
1016TR
SMT Holder for 1/2AA Battery on T&R 1016TR
Part Number: 1016TR # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) Type: Holder

Part Number: 1016TR

  • # of Cells: 1
  • Battery Reference: Px28L,CR14250,BR-1/2AA,CR14250SE,544,LCP3,4LR44, ANSI 1406LC, IEC 2CR11108
  • Cell Size: 1/2 AA
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: Tape and Reel (per the ANSI/EIA-481 standard)
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1016TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1016TR-ND
Battery Holders, Clips, Contacts 36-1016TR-ND
Battery Holder (Open) 1/2AA 1 Cell SMD (SMT) Tab

Battery Holder (Open) 1/2AA 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1016CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1016CT-ND
Battery Holders, Clips, Contacts 36-1016CT-ND
Battery Holder (Open) 1/2AA 1 Cell SMD (SMT) Tab

Battery Holder (Open) 1/2AA 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1016DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1016DKR-ND
Battery Holders, Clips, Contacts 36-1016DKR-ND
Battery Holder (Open) 1/2AA 1 Cell SMD (SMT) Tab

Battery Holder (Open) 1/2AA 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holder, 1/2Aa Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone - 25T0377 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 1/2Aa Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
25T0377
Battery Holder, 1/2Aa Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone 25T0377
BATTERY HOLDER, 1/2AA CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:1/2AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:SMD; For Use With:1/2AA Batteries; MSL:MSL 2 - 1 year RoHS Compliant: Yes

BATTERY HOLDER, 1/2AA CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:1/2AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:SMD; For Use With:1/2AA Batteries; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1016TR 36-1016TR-ND 25T0377
Product Name SMT Holder for 1/2AA Battery on T&R Battery Holders, Clips, Contacts Battery Holder, 1/2Aa Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

1/2AA or CR2 Cell Holder with 6
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
2 suppliers
THM Dual Holder for 20700 & 21700 Cell w/ coil spring - 1123 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
4 AA Cell Holder, PC - 2477 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers
Battery Holders, Clips, Contacts - 36-105-2-ND - DigiKey
Specs
Mounting PC / Socket Mount
View Details