Keystone Electronics Corp. SMT Locking Coin Cell Holder for CR1220 2894

Description
Part Number: 2894 # of Cells: 1 Battery Reference: 1220 Cell Size: 12mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT For Tape & Reel version, request
Request a Quote Datasheet
Description
Part Number: 2894 # of Cells: 1 Battery Reference: 1220 Cell Size: 12mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT For Tape & Reel version, request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Locking Coin Cell Holder for CR1220 - 2894 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Locking Coin Cell Holder for CR1220
2894
SMT Locking Coin Cell Holder for CR1220 2894
Part Number: 2894 # of Cells: 1 Battery Reference: 1220 Cell Size: 12mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT For Tape & Reel version, request

Part Number: 2894

  • # of Cells: 1
  • Battery Reference: 1220
  • Cell Size: 12mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • For Tape & Reel version, request
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2894-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2894-ND
Battery Holders, Clips, Contacts 36-2894-ND
Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holder, Coin Cell 12Mm, Smd; Battery Sizes Accepted Keystone - 52AH8320 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Coin Cell 12Mm, Smd; Battery Sizes Accepted Keystone
52AH8320
Battery Holder, Coin Cell 12Mm, Smd; Battery Sizes Accepted Keystone 52AH8320
BATTERY HOLDER, COIN CELL - 12MM, SMD; Battery Sizes Accepted:Coin Cell - 12mm; No. of Batteries:1; Product Range:

BATTERY HOLDER, COIN CELL - 12MM, SMD; Battery Sizes Accepted:Coin Cell - 12mm; No. of Batteries:1; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2894 36-2894-ND 52AH8320
Product Name SMT Locking Coin Cell Holder for CR1220 Battery Holders, Clips, Contacts Battery Holder, Coin Cell 12Mm, Smd; Battery Sizes Accepted Keystone
Type Plastic Holder; Coin Cell Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Gold Flash Plate) - 1083 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
For 3 C Cell-1Contact Insulated - 1195 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT (Auto-In) Holder for 12mm Cell-on T&R - 1072TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PA9T
Cell Capacity Single Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-1076-1-ND - DigiKey
Specs
Type Contact Solid (Positive)
Mounting Surface Mount
View Details