Keystone Electronics Corp. For 2 D Cell-1Contact Insulated 1186

Description
Part Number: 1186 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: D Material: Steel Mounting: Rivet Type: Holder
Request a Quote
Description
Part Number: 1186 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: D Material: Steel Mounting: Rivet Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Battery holder for two D cells, featuring a steel base and brass contacts with nickel plating, designed to maintain low contact resistance under shock or vibration. Each holder includes a single insulated contact and solder lugs for circuit connection. The design permits batteries to be connected in series without additional wiring. The base is phenolic, and the unit is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Battery holder for two D cells, featuring a steel base and brass contacts with nickel plating, designed to maintain low contact resistance under shock or vibration. Each holder includes a single insulated contact and solder lugs for circuit connection. The design permits batteries to be connected in series without additional wiring. The base is phenolic, and the unit is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
For 2 D Cell-1Contact Insulated - 1186 - Keystone Electronics Corp.
New Hyde Park, NY, USA
For 2 D Cell-1Contact Insulated
1186
For 2 D Cell-1Contact Insulated 1186
Part Number: 1186 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: D Material: Steel Mounting: Rivet Type: Holder

Part Number: 1186

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: D
  • Material: Steel
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1186-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1186-ND
Battery Holders, Clips, Contacts 36-1186-ND
Battery Holder (Open) D 2 Cell Solder Lug

Battery Holder (Open) D 2 Cell Solder Lug

Buy Now Datasheet
Battery Holder, D Size, Thd; Battery Sizes Accepted Keystone - 29C2600 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, D Size, Thd; Battery Sizes Accepted Keystone
29C2600
Battery Holder, D Size, Thd; Battery Sizes Accepted Keystone 29C2600
BATTERY HOLDER, D SIZE, THD; Battery Sizes Accepted:D; No. of Batteries:2; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, D SIZE, THD; Battery Sizes Accepted:D; No. of Batteries:2; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1186 36-1186-ND 29C2600
Product Name For 2 D Cell-1Contact Insulated Battery Holders, Clips, Contacts Battery Holder, D Size, Thd; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open)
Material Steel
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

1 AAA Holder, Solder Lug - 137 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
4 suppliers
Battery Holders, Clips, Contacts - 36-244-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Multiple Cell
Number of Cells 2
View Details
SMT (Auto-In) Holder for 2025 & 2032 Cell on T&R - 1058TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
For 3 AA Cell-All Contacts Insulated - 2191 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers