Keystone Electronics Corp. Dual 2/3A Battery Holder w/ solder lugs 1120

Description
Part Number: 1120 # of Cells: 2 Battery Reference: DL-2/3A,BR-2/3A,CR17 335SE,CR123A,450SC,V R0450, ANSI 5018LC, IEC CR17345 Cell Size: 2/3A Material: PBT, UL 94V-0 Packaging: Bulk Type: Holder
Request a Quote Datasheet
Description
Part Number: 1120 # of Cells: 2 Battery Reference: DL-2/3A,BR-2/3A,CR17 335SE,CR123A,450SC,V R0450, ANSI 5018LC, IEC CR17345 Cell Size: 2/3A Material: PBT, UL 94V-0 Packaging: Bulk Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 2/3A Battery Holder w/ solder lugs - 1120 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Dual 2/3A Battery Holder w/ solder lugs
1120
Dual 2/3A Battery Holder w/ solder lugs 1120
Part Number: 1120 # of Cells: 2 Battery Reference: DL-2/3A,BR-2/3A,CR17 335SE,CR123A,450SC,V R0450, ANSI 5018LC, IEC CR17345 Cell Size: 2/3A Material: PBT, UL 94V-0 Packaging: Bulk Type: Holder

Part Number: 1120

  • # of Cells: 2
  • Battery Reference: DL-2/3A,BR-2/3A,CR17335SE,CR123A,450SC,VR0450, ANSI 5018LC, IEC CR17345
  • Cell Size: 2/3A
  • Material: PBT, UL 94V-0
  • Packaging: Bulk
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1120-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1120-ND
Battery Holders, Clips, Contacts 36-1120-ND
Battery Holder (Open) 2/3A 2 Cell Solder Lug

Battery Holder (Open) 2/3A 2 Cell Solder Lug

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1120 36-1120-ND
Product Name Dual 2/3A Battery Holder w/ solder lugs Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material PBT, UL 94V-0
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 20700 & 21700 Cell w/ coil spring - 1121 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
For 4 D Cell-1Contact Insulated - 1162 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT (Auto-In) Holder for 12mm Cell - 1072 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PA9T
Cell Capacity Single Cell
View Details
2 suppliers
Polarized SMT Holder for 18350 Battery - 1096P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers