Keystone Electronics Corp. SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) 1061

Description
Part Number: 1061 # of Cells: 1 Battery Reference: 2012, 2016, 2020, 2025, 2032, ANSI 5000LC Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder 2 Coin Cell batteries can be installed in series
Request a Quote Datasheet
Description
Part Number: 1061 # of Cells: 1 Battery Reference: 2012, 2016, 2020, 2025, 2032, ANSI 5000LC Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder 2 Coin Cell batteries can be installed in series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) - 1061 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate)
1061
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) 1061
Part Number: 1061 # of Cells: 1 Battery Reference: 2012, 2016, 2020, 2025, 2032, ANSI 5000LC Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder 2 Coin Cell batteries can be installed in series

Part Number: 1061

  • # of Cells: 1
  • Battery Reference: 2012, 2016, 2020, 2025, 2032, ANSI 5000LC
  • Cell Size: 20mm Coin Cell
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Type: Holder
  • 2 Coin Cell batteries can be installed in series
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1061-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1061-ND
Battery Holders, Clips, Contacts 36-1061-ND
Battery Holder (Open) Coin, 20.0mm 1, 2 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 1, 2 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holder, 20Mm Coin Cell, Smd; Battery Sizes Accepted Keystone - 59K0291 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 20Mm Coin Cell, Smd; Battery Sizes Accepted Keystone
59K0291
Battery Holder, 20Mm Coin Cell, Smd; Battery Sizes Accepted Keystone 59K0291
BATTERY HOLDER, 20MM COIN CELL, SMD; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:SMD; Contact Plating:Tin Plated Contacts; MSL:MSL 2 - 1 year RoHS Compliant: Yes

BATTERY HOLDER, 20MM COIN CELL, SMD; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:SMD; Contact Plating:Tin Plated Contacts; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet
Battery Holder, Surface Mount Coin Cell; 20 mm; 0.896 in.; Nylon, Stanyl-46; 1 - 70182108 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder, Surface Mount Coin Cell; 20 mm; 0.896 in.; Nylon, Stanyl-46; 1
70182108
Battery Holder, Surface Mount Coin Cell; 20 mm; 0.896 in.; Nylon, Stanyl-46; 1 70182108
Spring Steel Contact Type, Surface Mount Mounting Type, Nylon, Stanyl-46 Body Material Temp. range -60 °F to +540 °F (-50°C to +282°C) Ideal for memory back-up applications Polarity clearly marked (+) UL approved material, 94V-0 Rugged construction, light weight Compatible with vacuum and mechanical pick & place assembly systems

Spring Steel Contact Type, Surface Mount Mounting Type, Nylon, Stanyl-46 Body Material

  • Temp. range -60 °F to +540 °F (-50°C to +282°C)
  • Ideal for memory back-up applications
  • Polarity clearly marked (+)
  • UL approved material, 94V-0
  • Rugged construction, light weight
  • Compatible with vacuum and mechanical pick & place assembly systems
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 1061 36-1061-ND 59K0291 70182108
Product Name SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) Battery Holders, Clips, Contacts Battery Holder, 20Mm Coin Cell, Smd; Battery Sizes Accepted Keystone Battery Holder, Surface Mount Coin Cell; 20 mm; 0.896 in.; Nylon, Stanyl-46; 1
Type Plastic Holder Coin Cell Holder; Holder (Open) Plastic Holder; Coin Cell Holder
Material Nylon- High Temp UL 94 V-0 Nylon, Stanyl-46
Cell Capacity Single Cell Single Cell; Multiple Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) - 1081 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Battery Clip-9V Plastic - 239 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder; Component Clips
Material Polypropylene
Cell Capacity Single Cell
View Details
2 suppliers
1 C Cell- Solder Lugs - 2173 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Single Cell
View Details
4 suppliers
Battery Holders, Clips, Contacts - 36-1076-1-ND - DigiKey
Specs
Type Contact Solid (Positive)
Mounting Surface Mount
View Details