Keystone Electronics Corp. SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) 1062

Description
Part Number: 1062 # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (2) 2032, (3) 2012, (3) 2016 Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder
Request a Quote Datasheet
Description
Part Number: 1062 # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (2) 2032, (3) 2012, (3) 2016 Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) - 1062 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate)
1062
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) 1062
Part Number: 1062 # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (2) 2032, (3) 2012, (3) 2016 Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder

Part Number: 1062

  • # of Cells: 2
  • Battery Reference: (2) 2020, (2) 2025, (2) 2032, (3) 2012, (3) 2016
  • Cell Size: 20mm Coin Cell
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1062-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1062-ND
Battery Holders, Clips, Contacts 36-1062-ND
Battery Holder (Open) Coin, 20.0mm 2, 3 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 2, 3 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holder, Surface Mount Coin Cell; 20 mm; 0.896 in.; Nylon, Stanyl-46; 2 - 70182109 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder, Surface Mount Coin Cell; 20 mm; 0.896 in.; Nylon, Stanyl-46; 2
70182109
Battery Holder, Surface Mount Coin Cell; 20 mm; 0.896 in.; Nylon, Stanyl-46; 2 70182109
Spring Steel Contact Type, Surface Mount Mounting Type, Nylon, Stanyl-46 Body Material Temp. range -60 °F to +540 °F (-50°C to +282°C) Ideal for memory back-up applications Polarity clearly marked (+) UL approved material, 94V-0 Rugged construction, light weight Compatible with vacuum and mechanical pick & place assembly systems

Spring Steel Contact Type, Surface Mount Mounting Type, Nylon, Stanyl-46 Body Material

  • Temp. range -60 °F to +540 °F (-50°C to +282°C)
  • Ideal for memory back-up applications
  • Polarity clearly marked (+)
  • UL approved material, 94V-0
  • Rugged construction, light weight
  • Compatible with vacuum and mechanical pick & place assembly systems
Supplier's Site
Battery Holder, 20Mm Coin Cell, Smd; Battery Sizes Accepted Keystone - 59K0292 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 20Mm Coin Cell, Smd; Battery Sizes Accepted Keystone
59K0292
Battery Holder, 20Mm Coin Cell, Smd; Battery Sizes Accepted Keystone 59K0292
BATTERY HOLDER, 20MM COIN CELL, SMD; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:SMD; Contact Plating:Tin Plated Contacts; MSL:MSL 2 - 1 year RoHS Compliant: Yes

BATTERY HOLDER, 20MM COIN CELL, SMD; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:SMD; Contact Plating:Tin Plated Contacts; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 1062 36-1062-ND 70182109 59K0292
Product Name SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) Battery Holders, Clips, Contacts Battery Holder, Surface Mount Coin Cell; 20 mm; 0.896 in.; Nylon, Stanyl-46; 2 Battery Holder, 20Mm Coin Cell, Smd; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Holder (Open) Plastic Holder; Coin Cell Holder
Material Nylon- High Temp UL 94 V-0 Nylon, Stanyl-46
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-2992TR-ND - DigiKey
Specs
Mounting Surface Mount
View Details
THM Top Loading Holder for (1) 2477 Cell - 1009 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
Molded 9 Volt I Style Strap-6
Specs
Type Plastic Holder
Material ABS
Cell Capacity Single Cell
View Details
3 suppliers
Holder for 26650 Battery w solder tail - 1107 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers