Keystone Electronics Corp. SMT (Vibra-Fit) Holder for 2025 & 2032 Cell 1060

Description
Part Number: 1060 # of Cells: 1 Battery Reference: 2025, 2032, ANSI 5003LC, ANSI 5004LC, Cell Size: 20mm Coin Cell Material: LCP, UL 94V-0 Mounting: SMT Type: Holder For designs where severe shock and vibration is a concern and manual insertion of the battery is acceptable Available on Tape and Reel,
Request a Quote
Description
Part Number: 1060 # of Cells: 1 Battery Reference: 2025, 2032, ANSI 5003LC, ANSI 5004LC, Cell Size: 20mm Coin Cell Material: LCP, UL 94V-0 Mounting: SMT Type: Holder For designs where severe shock and vibration is a concern and manual insertion of the battery is acceptable Available on Tape and Reel,
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1060 is a surface mount battery holder designed for CR2025 and DL2032 coin cells, compatible with vacuum and mechanical pick-and-place assembly systems. It features phosphor bronze contacts with a gold flash plating and a glass-filled LCP base rated UL 94V-0, with operating temperatures from -51°C to 145°C. The holder is available on tape and reel, with conductive polystyrene carrier tape meeting ANSI/EIA-481 standards, and includes viewable solder tails for solder joint inspection. Tape and reel specifications are 44mm wide, 20mm pitch, and 500 pieces per 13-inch reel.

Datasheet Summary
Powered by GS/AI

The 1060 is a surface mount battery holder designed for CR2025 and DL2032 coin cells, compatible with vacuum and mechanical pick-and-place assembly systems. It features phosphor bronze contacts with a gold flash plating and a glass-filled LCP base rated UL 94V-0, with operating temperatures from -51°C to 145°C. The holder is available on tape and reel, with conductive polystyrene carrier tape meeting ANSI/EIA-481 standards, and includes viewable solder tails for solder joint inspection. Tape and reel specifications are 44mm wide, 20mm pitch, and 500 pieces per 13-inch reel.

Suppliers

Company
Product
Description
Supplier Links
SMT (Vibra-Fit) Holder for 2025 & 2032 Cell - 1060 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Vibra-Fit) Holder for 2025 & 2032 Cell
1060
SMT (Vibra-Fit) Holder for 2025 & 2032 Cell 1060
Part Number: 1060 # of Cells: 1 Battery Reference: 2025, 2032, ANSI 5003LC, ANSI 5004LC, Cell Size: 20mm Coin Cell Material: LCP, UL 94V-0 Mounting: SMT Type: Holder For designs where severe shock and vibration is a concern and manual insertion of the battery is acceptable Available on Tape and Reel,

Part Number: 1060

  • # of Cells: 1
  • Battery Reference: 2025, 2032, ANSI 5003LC, ANSI 5004LC,
  • Cell Size: 20mm Coin Cell
  • Material: LCP, UL 94V-0
  • Mounting: SMT
  • Type: Holder
  • For designs where severe shock and vibration is a concern and manual insertion of the battery is acceptable
  • Available on Tape and Reel,
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1060-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1060-ND
Battery Holders, Clips, Contacts 36-1060-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
 - 3674222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Low profile holder for 2032 coin cells. Polarised holder ensures correct insertion For Battery Size = Coin Cell Number of Cells = 1 Mount = PCB Type = Battery Holder Maximum Cell Diameter = 20mm Dimensions = 28.4 x 16 x 5.5mm Terminal Contact Type = Top Spring Arm Body Material = Glass Filled LCP Terminal Contact Material = Phosphor Bronze

Low profile holder for 2032 coin cells. Polarised holder ensures correct insertion
For Battery Size = Coin Cell
Number of Cells = 1
Mount = PCB
Type = Battery Holder
Maximum Cell Diameter = 20mm
Dimensions = 28.4 x 16 x 5.5mm
Terminal Contact Type = Top Spring Arm
Body Material = Glass Filled LCP
Terminal Contact Material = Phosphor Bronze

Supplier's Site
SM COIN CELL HOLDER - 70182311 - Allied Electronics, Inc.
Fort Worth, TX, USA
SM COIN CELL HOLDER
70182311
SM COIN CELL HOLDER 70182311
20 mm holders. Contacts: Spring steel, tin over nickel-plate. Base: UL 94V-0 nylon, stanyl-46.

20 mm holders. Contacts: Spring steel, tin over nickel-plate. Base: UL 94V-0 nylon, stanyl-46.

Supplier's Site
Battery Holder, 20Mm Coin Cell, Smd; Battery Sizes Accepted Keystone - 66K6781 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 20Mm Coin Cell, Smd; Battery Sizes Accepted Keystone
66K6781
Battery Holder, 20Mm Coin Cell, Smd; Battery Sizes Accepted Keystone 66K6781
BATTERY HOLDER, 20MM COIN CELL, SMD; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:SMD; Body Material:Glass Filled LCP; For Use With:Coin Cell (2032) RoHS Compliant: Yes

BATTERY HOLDER, 20MM COIN CELL, SMD; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:SMD; Body Material:Glass Filled LCP; For Use With:Coin Cell (2032) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 1060 36-1060-ND 3674222 70182311 66K6781
Product Name SMT (Vibra-Fit) Holder for 2025 & 2032 Cell Battery Holders, Clips, Contacts SM COIN CELL HOLDER Battery Holder, 20Mm Coin Cell, Smd; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Holder (Open) Coin Cell Holder; Battery Holder Coin Cell Holder
Material LCP, UL 94V-0 Glass Filled LCP, ULV-O
Cell Capacity Single Cell Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM (Vertical/Compact) Holder for 20mm Cell - 1067 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
SMT Holder for 2450Cell - 1052 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
Premium 9 Volt Strap-I Style-8
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
3 suppliers
SMT Polarized Holder for 18650 Battery - 1042P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers