Keystone Electronics Corp. 5.8mm Cell Retainer, SMT- Tape and Reel 2986TR

Description
Part Number: 2986TR # of Cells: 1 Cell Size: 5.8mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel Type: Retainer For bulk packaging use P/N:
Request a Quote Datasheet
Description
Part Number: 2986TR # of Cells: 1 Cell Size: 5.8mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel Type: Retainer For bulk packaging use P/N:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.8mm Cell Retainer, SMT- Tape and Reel - 2986TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
5.8mm Cell Retainer, SMT- Tape and Reel
2986TR
5.8mm Cell Retainer, SMT- Tape and Reel 2986TR
Part Number: 2986TR # of Cells: 1 Cell Size: 5.8mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel Type: Retainer For bulk packaging use P/N:

Part Number: 2986TR

  • # of Cells: 1
  • Cell Size: 5.8mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Tape and Reel - 500 / 13" reel
  • Type: Retainer
  • For bulk packaging use P/N:
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2986TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2986TR-ND
Battery Holders, Clips, Contacts 36-2986TR-ND
Battery Retainer Coin, 5.8mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 5.8mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2986DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2986DKR-ND
Battery Holders, Clips, Contacts 36-2986DKR-ND
Battery Retainer Coin, 5.8mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 5.8mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2986CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2986CT-ND
Battery Holders, Clips, Contacts 36-2986CT-ND
Battery Retainer Coin, 5.8mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 5.8mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 2986TR 36-2986TR-ND
Product Name 5.8mm Cell Retainer, SMT- Tape and Reel Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for AA Battery on T&R - 1024TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-1076-2-ND - DigiKey
Specs
Type Contact Spring (Coil)
Mounting Solder Lugs
View Details
THM Holder for 6.8mm Cell-Tin Nickel Plated - 2999 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
THM Holder for 16mm Cell-Tin Nickel Plate - 3013 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers