Keystone Electronics Corp. For 4 D Cell-1Contact Insulated 1162

Description
Part Number: 1162 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: D Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 1162 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: D Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For 4 D Cell-1Contact Insulated - 1162 - Keystone Electronics Corp.
New Hyde Park, NY, USA
For 4 D Cell-1Contact Insulated
1162
For 4 D Cell-1Contact Insulated 1162
Part Number: 1162 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: D Material: Steel Mounting: Rivet Type: Holder

Part Number: 1162

  • # of Cells: 4
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: D
  • Material: Steel
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1162-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1162-ND
Battery Holders, Clips, Contacts 36-1162-ND
Battery Holder (Open) D 4 Cell Solder Lug

Battery Holder (Open) D 4 Cell Solder Lug

Buy Now Datasheet
Battery Holder, D Size, Thd; Battery Sizes Accepted Keystone - 99H4680 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, D Size, Thd; Battery Sizes Accepted Keystone
99H4680
Battery Holder, D Size, Thd; Battery Sizes Accepted Keystone 99H4680
BATTERY HOLDER, D SIZE, THD; Battery Sizes Accepted:D; No. of Batteries:4; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, D SIZE, THD; Battery Sizes Accepted:D; No. of Batteries:4; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1162 36-1162-ND 99H4680
Product Name For 4 D Cell-1Contact Insulated Battery Holders, Clips, Contacts Battery Holder, D Size, Thd; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open)
Material Steel
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-120CT-ND - DigiKey
Specs
Type Contact Solid (Positive)
Cell Capacity Single Cell; Multiple Cell
Number of Cells 1
View Details
2 D Cell Holder, Solder Lug - 186 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT Locking Holder for CR1220 on T&R - 2894TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R - 1093TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers