Keystone Electronics Corp. 4 D Cell Holder, Series Connection 158

Description
Part Number: 158 # of Cells: 4 Cell Size: D Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote
Description
Part Number: 158 # of Cells: 4 Cell Size: D Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 158 is a four-cell D battery holder with an aluminum base, designed for series connection with pre-attached insulated jumper straps, eliminating the need for external wiring. The holder uses brass contacts with nickel plating and brass solder lugs with tin plating. It is engineered to maintain constant spring tension on batteries for low contact resistance and is recommended for applications subject to shock or severe vibration. Retainer clips are available to secure batteries and prevent shifting. The base material is aluminum, and the design supports mounting with rivets.

Datasheet Summary
Powered by GS/AI

Part number 158 is a four-cell D battery holder with an aluminum base, designed for series connection with pre-attached insulated jumper straps, eliminating the need for external wiring. The holder uses brass contacts with nickel plating and brass solder lugs with tin plating. It is engineered to maintain constant spring tension on batteries for low contact resistance and is recommended for applications subject to shock or severe vibration. Retainer clips are available to secure batteries and prevent shifting. The base material is aluminum, and the design supports mounting with rivets.

Suppliers

Company
Product
Description
Supplier Links
4 D Cell Holder, Series Connection - 158 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4 D Cell Holder, Series Connection
158
4 D Cell Holder, Series Connection 158
Part Number: 158 # of Cells: 4 Cell Size: D Material: Aluminum Mounting: Rivet Type: Holder

Part Number: 158

  • # of Cells: 4
  • Cell Size: D
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-158-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-158-ND
Battery Holders, Clips, Contacts 36-158-ND
Battery Holder (Open) D 4 Cell Solder Lug

Battery Holder (Open) D 4 Cell Solder Lug

Buy Now Datasheet
Battery Holder; D; 1.187 in. to 1.375 in.; Aluminum; 4; Solder Lug - 70182740 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; D; 1.187 in. to 1.375 in.; Aluminum; 4; Solder Lug
70182740
Battery Holder; D; 1.187 in. to 1.375 in.; Aluminum; 4; Solder Lug 70182740
Interconnect Aluminum Battery Holders Connected in Series, 1.187 in. to 1.375 in. Battery Dia. Holders: Available with solder lugs, PC lugs or series connections. Batteries held in series circuit without need of additional wiring. Features pre-connected jumper strap insulated from the aluminum base.

Interconnect Aluminum Battery Holders Connected in Series, 1.187 in. to 1.375 in. Battery Dia.
Holders: Available with solder lugs, PC lugs or series connections.
Batteries held in series circuit without need of additional wiring. Features pre-connected jumper strap insulated from the aluminum base.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders
Product Number 158 36-158-ND 70182740
Product Name 4 D Cell Holder, Series Connection Battery Holders, Clips, Contacts Battery Holder; D; 1.187 in. to 1.375 in.; Aluminum; 4; Solder Lug
Type Metal Holder Holder (Open) Metal Holder
Material Aluminum Aluminum
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for ML414 Coin Cell on T&R - 2994TR - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
THM Holder for 7.9mm Coin Cell - 2989 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
THM (Heavy Duty/Dual) Holder for 23mm Cell - 1027 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
THM Holder for 23mm Cell-Tin Nickel Plate - 3005 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers