Keystone Electronics Corp. Polarized SMT Holder for AAA Battery w/ coil spring 1076

Description
Part Number: 1076 # of Cells: 1 Cell Size: AAA Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder
Request a Quote Datasheet
Description
Part Number: 1076 # of Cells: 1 Cell Size: AAA Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polarized SMT Holder for AAA Battery w/ coil spring - 1076 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Polarized SMT Holder for AAA Battery w/ coil spring
1076
Polarized SMT Holder for AAA Battery w/ coil spring 1076
Part Number: 1076 # of Cells: 1 Cell Size: AAA Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder

Part Number: 1076

  • # of Cells: 1
  • Cell Size: AAA
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: MSL packaging, 200 / bag
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1076-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1076-ND
Battery Holders, Clips, Contacts 36-1076-ND
Battery Holder (Open) AAA Cell SMD (SMT) Tab

Battery Holder (Open) AAA Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1076 36-1076-ND
Product Name Polarized SMT Holder for AAA Battery w/ coil spring Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-118CT-ND - DigiKey
Specs
Type Contact Solid (Negative)
Cell Capacity Single Cell; Multiple Cell
Number of Cells 1
View Details
Premium 9 Volt Strap-I Style-4
Specs
Type Plastic Holder
Material Polyethylene
Cell Capacity Single Cell
View Details
3 suppliers
THM Holder for 2/3A Battery - 1019 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
1 C Cell- Solder Lugs - 2173 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Single Cell
View Details
4 suppliers