Keystone Electronics Corp. THM Holder for 20700 & 21700 Cell w/ coil spring 1121

Description
Part Number: 1121 # of Cells: 1 Battery Reference: 20700, 21700 Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder
Request a Quote Datasheet
Description
Part Number: 1121 # of Cells: 1 Battery Reference: 20700, 21700 Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Holder for 20700 & 21700 Cell w/ coil spring - 1121 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for 20700 & 21700 Cell w/ coil spring
1121
THM Holder for 20700 & 21700 Cell w/ coil spring 1121
Part Number: 1121 # of Cells: 1 Battery Reference: 20700, 21700 Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder

Part Number: 1121

  • # of Cells: 1
  • Battery Reference: 20700, 21700
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: THM
  • Packaging: Trays - 50 pieces per tray
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1121-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1121-ND
Battery Holders, Clips, Contacts 36-1121-ND
Battery Holder (Open) 20700, 21700 1 Cell Solder Lug

Battery Holder (Open) 20700, 21700 1 Cell Solder Lug

Buy Now Datasheet
Thm Battery Holder, 20700/21700 Cell; Battery Sizes Accepted Keystone - 77AH8781 - Newark, An Avnet Company
Chicago, IL, United States
Thm Battery Holder, 20700/21700 Cell; Battery Sizes Accepted Keystone
77AH8781
Thm Battery Holder, 20700/21700 Cell; Battery Sizes Accepted Keystone 77AH8781
THM BATTERY HOLDER, 20700/21700 CELL; Battery Sizes Accepted:20700, 21700; No. of Batteries:1; Product Range:

THM BATTERY HOLDER, 20700/21700 CELL; Battery Sizes Accepted:20700, 21700; No. of Batteries:1; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1121 36-1121-ND 77AH8781
Product Name THM Holder for 20700 & 21700 Cell w/ coil spring Battery Holders, Clips, Contacts Thm Battery Holder, 20700/21700 Cell; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) - 1081 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
SMT Polarized Holder for 18650 Battery - 1042P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-264-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Mounting Crimp Contact
Voltage 9 volts
View Details
THM Holder for Dual AAA Batteries - 1023 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
5 suppliers