Keystone Electronics Corp. SMT Holder for 23mm Cell-Tin Nickel Plate 3004

Description
Part Number: 3004 # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335 Cell Size: 23mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet
Description
Part Number: 3004 # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335 Cell Size: 23mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 23mm Cell-Tin Nickel Plate - 3004 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 23mm Cell-Tin Nickel Plate
3004
SMT Holder for 23mm Cell-Tin Nickel Plate 3004
Part Number: 3004 # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335 Cell Size: 23mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder

Part Number: 3004

  • # of Cells: 1
  • Battery Reference: 2320, 2325, 2330, 2335
  • Cell Size: 23mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3004-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3004-ND
Battery Holders, Clips, Contacts 36-3004-ND
Battery Retainer Coin, 23.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 23.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
HOLDER BATTERY COIN 23MM DIA SMD - 443-3004 - Utmel Electronic Limited
Hong Kong, China
HOLDER BATTERY COIN 23MM DIA SMD
443-3004
HOLDER BATTERY COIN 23MM DIA SMD 443-3004
HOLDER BATTERY COIN 23MM DIA SMD

HOLDER BATTERY COIN 23MM DIA SMD

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Utmel Electronic Limited
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3004 36-3004-ND 443-3004
Product Name SMT Holder for 23mm Cell-Tin Nickel Plate Battery Holders, Clips, Contacts HOLDER BATTERY COIN 23MM DIA SMD
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM (Vertical/Slimline) Holder for 20mm Cell - 1065 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
SMT Holder for 1/2AA Battery on T&R - 1016TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
SMT Holder for 18650 Battery - 1042 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
4 suppliers
Battery Holders, Clips, Contacts - 36-1088-2-ND - DigiKey
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details