Keystone Electronics Corp. 1 N or A23 Cell Holder, Solder Lug 154

Description
Part Number: 154 # of Cells: 1 Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: N Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote
Description
Part Number: 154 # of Cells: 1 Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: N Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Battery Holder, N Size, Thd, part number 94B9984, is designed to securely hold one N size battery. It is constructed from lightweight yet durable aircraft-grade aluminum, ensuring both strength and reduced weight. The battery holder features brass contacts with nickel plating and brass lugs with tin plating, providing reliable electrical connections. The clips are designed for a snap-fit mechanism, allowing for easy insertion and removal of batteries. Additionally, the product is RoHS compliant, making it suitable for environmentally conscious projects. This battery holder is compatible with various battery brands, including Energizer, Duracell, and Panasonic.

Datasheet Summary
Powered by GS/AI

The Battery Holder, N Size, Thd, part number 94B9984, is designed to securely hold one N size battery. It is constructed from lightweight yet durable aircraft-grade aluminum, ensuring both strength and reduced weight. The battery holder features brass contacts with nickel plating and brass lugs with tin plating, providing reliable electrical connections. The clips are designed for a snap-fit mechanism, allowing for easy insertion and removal of batteries. Additionally, the product is RoHS compliant, making it suitable for environmentally conscious projects. This battery holder is compatible with various battery brands, including Energizer, Duracell, and Panasonic.

Suppliers

Company
Product
Description
Supplier Links
1 N or A23 Cell Holder, Solder Lug - 154 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1 N or A23 Cell Holder, Solder Lug
154
1 N or A23 Cell Holder, Solder Lug 154
Part Number: 154 # of Cells: 1 Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: N Material: Aluminum Mounting: Rivet Type: Holder

Part Number: 154

  • # of Cells: 1
  • Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100
  • Cell Size: N
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
Buy Now
Battery Holders, Clips, Contacts - 36-154-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-154-ND
Battery Holders, Clips, Contacts 36-154-ND
Battery Holder (Open) N 1 Cell Solder Lug

Battery Holder (Open) N 1 Cell Solder Lug

Buy Now Datasheet
Battery Holder, N Size, Thd; Battery Sizes Accepted Keystone - 94B9984 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, N Size, Thd; Battery Sizes Accepted Keystone
94B9984
Battery Holder, N Size, Thd; Battery Sizes Accepted Keystone 94B9984
BATTERY HOLDER, N SIZE, THD; Battery Sizes Accepted:N; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, N SIZE, THD; Battery Sizes Accepted:N; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 154 36-154-ND 94B9984
Product Name 1 N or A23 Cell Holder, Solder Lug Battery Holders, Clips, Contacts Battery Holder, N Size, Thd; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open)
Material Aluminum
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

For Alkaline 9 Volt Cells - 1291-79 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
2 suppliers
Premium 9 Volt Strap-I Style-4
Specs
Type Plastic Holder
Material Polyethylene
Cell Capacity Single Cell
View Details
3 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) on T&R - 1062TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
6 D Cell Holder, Solder Lug - 205 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers