Keystone Electronics Corp. THM Holder for 2/3A Battery 1029

Description
Part Number: 1029 # of Cells: 1 Battery Reference: DL-2/3A,BR-2/3A,CR17 335SE,CR123A,450SC,V R0450, ANSI 5018LC, IEC CR17345 Cell Size: 2/3A Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder
Request a Quote
Description
Part Number: 1029 # of Cells: 1 Battery Reference: DL-2/3A,BR-2/3A,CR17 335SE,CR123A,450SC,V R0450, ANSI 5018LC, IEC CR17345 Cell Size: 2/3A Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The THM 1029 is a low-profile holder for a single 2/3A battery, designed for surface mounting on printed circuit boards. It features tin-nickel plated phosphor bronze contacts and a PBT base rated UL 94V-0. The holder measures 1.500 inches in length, 0.720 inches in width, and 0.712 inches in height, with a mounting footprint that accommodates snap-in installation. It supports operation from -60°F to +293°F (-51°C to +145°C). Packaging is 50 pieces per tray. The holder is compatible with batteries such as Duracell DL2/3A, Kodak K123L, Saft 450SC, VR0450, and Sanyo CR17335SE.

Datasheet Summary
Powered by GS/AI

The THM 1029 is a low-profile holder for a single 2/3A battery, designed for surface mounting on printed circuit boards. It features tin-nickel plated phosphor bronze contacts and a PBT base rated UL 94V-0. The holder measures 1.500 inches in length, 0.720 inches in width, and 0.712 inches in height, with a mounting footprint that accommodates snap-in installation. It supports operation from -60°F to +293°F (-51°C to +145°C). Packaging is 50 pieces per tray. The holder is compatible with batteries such as Duracell DL2/3A, Kodak K123L, Saft 450SC, VR0450, and Sanyo CR17335SE.

Suppliers

Company
Product
Description
Supplier Links
THM Holder for 2/3A Battery - 1029 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for 2/3A Battery
1029
THM Holder for 2/3A Battery 1029
Part Number: 1029 # of Cells: 1 Battery Reference: DL-2/3A,BR-2/3A,CR17 335SE,CR123A,450SC,V R0450, ANSI 5018LC, IEC CR17345 Cell Size: 2/3A Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder

Part Number: 1029

  • # of Cells: 1
  • Battery Reference: DL-2/3A,BR-2/3A,CR17335SE,CR123A,450SC,VR0450, ANSI 5018LC, IEC CR17345
  • Cell Size: 2/3A
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Packaging: Trays - 50 pieces per tray
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1029-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1029-ND
Battery Holders, Clips, Contacts 36-1029-ND
Battery Holder (Open) 2/3A 1 Cell PC Pin

Battery Holder (Open) 2/3A 1 Cell PC Pin

Buy Now Datasheet
 - 1724319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Intended mainly to hold lithium batteries used for memory back-up. Snap-in type contacts make it easy to hold during wave soldering. Identification of polarity and locating pin for direction of fitting. Low profile for space saving. Option of adding a side cover 1029C or longitudinal cover 1029LC 6141898 to the battery holder 1029 (172-4319) to provide better battery support. For Battery Size = 2/3 A Number of Cells = 1 Mount = PCB Type = Battery Holder Dimensions = 43.2 x 18.3 x 15.2mm Terminal Contact Type = Leaf Spring Body Material = PBT Terminal Contact Material = Stainless Steel

Intended mainly to hold lithium batteries used for memory back-up. Snap-in type contacts make it easy to hold during wave soldering. Identification of polarity and locating pin for direction of fitting. Low profile for space saving. Option of adding a side cover 1029C or longitudinal cover 1029LC 6141898 to the battery holder 1029 (172-4319) to provide better battery support.
For Battery Size = 2/3 A
Number of Cells = 1
Mount = PCB
Type = Battery Holder
Dimensions = 43.2 x 18.3 x 15.2mm
Terminal Contact Type = Leaf Spring
Body Material = PBT
Terminal Contact Material = Stainless Steel

Supplier's Site
Hldr, Battery; 2/3 A; 0.720 in.; 1; Glass Filled Nylon; Spring; PC Mount - 70182088 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr, Battery; 2/3 A; 0.720 in.; 1; Glass Filled Nylon; Spring; PC Mount
70182088
Hldr, Battery; 2/3 A; 0.720 in.; 1; Glass Filled Nylon; Spring; PC Mount 70182088
These PCB Plastic Battery Holders are specifically designed to firmly retain “2⁄3A” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper orientation.

These PCB Plastic Battery Holders are specifically designed to firmly retain “2⁄3A” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper orientation.

Supplier's Site
Battery Holder, 2/3A, Through Hole; Battery Sizes Accepted Keystone - 95F3291 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 2/3A, Through Hole; Battery Sizes Accepted Keystone
95F3291
Battery Holder, 2/3A, Through Hole; Battery Sizes Accepted Keystone 95F3291
BATTERY HOLDER, 2/3A, THROUGH HOLE; Battery Sizes Accepted:2/3A; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Through Hole; Body Material:Base: Glass Filled Nylon RoHS Compliant: Yes

BATTERY HOLDER, 2/3A, THROUGH HOLE; Battery Sizes Accepted:2/3A; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Through Hole; Body Material:Base: Glass Filled Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 1029 36-1029-ND 1724319 70182088 95F3291
Product Name THM Holder for 2/3A Battery Battery Holders, Clips, Contacts Hldr, Battery; 2/3 A; 0.720 in.; 1; Glass Filled Nylon; Spring; PC Mount Battery Holder, 2/3A, Through Hole; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open) Battery Holder Plastic Holder
Material PBT, UL 94V-0 Glass Filled Nylon
Cell Capacity Single Cell Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-290-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring and Solid Button
Cell Capacity Multiple Cell
Number of Cells 2
View Details
THM (Heavy Duty/Dual) Holder for 23mm Cell - 1027 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-268-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Cell Capacity Single Cell
Number of Cells 1
View Details
Battery Holders, Clips, Contacts - 36-2983TR-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Mounting Surface Mount
View Details
2 suppliers