Keystone Electronics Corp. 2 C Cell Holder, Solder Lug 174

Description
Part Number: 174 # of Cells: 2 Cell Size: C Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 174 # of Cells: 2 Cell Size: C Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 C Cell Holder, Solder Lug - 174 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 C Cell Holder, Solder Lug
174
2 C Cell Holder, Solder Lug 174
Part Number: 174 # of Cells: 2 Cell Size: C Material: Aluminum Mounting: Rivet Type: Holder

Part Number: 174

  • # of Cells: 2
  • Cell Size: C
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
 - 1142183 - RS Components, Ltd.
Corby, Northants, United Kingdom
Robust but lightweight construction. Insulated terminals. Single and multiple configurations. Nickel plated brass tags for ease of soldering For Battery Size = C Number of Cells = 2 Mount = Chassis Type = Battery Holder Terminal Contact Type = Solder Tag Body Material = Metal Terminal Contact Material = Nickel Plated Brass

Robust but lightweight construction. Insulated terminals. Single and multiple configurations. Nickel plated brass tags for ease of soldering
For Battery Size = C
Number of Cells = 2
Mount = Chassis
Type = Battery Holder
Terminal Contact Type = Solder Tag
Body Material = Metal
Terminal Contact Material = Nickel Plated Brass

Supplier's Site
Battery Holders, Clips, Contacts - 36-174-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-174-ND
Battery Holders, Clips, Contacts 36-174-ND
Battery Holder (Open) C 2 Cell Solder Lug

Battery Holder (Open) C 2 Cell Solder Lug

Buy Now Datasheet
Battery Holder, C, Panel; Battery Sizes Accepted Keystone - 35F1598 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, C, Panel; Battery Sizes Accepted Keystone
35F1598
Battery Holder, C, Panel; Battery Sizes Accepted Keystone 35F1598
BATTERY HOLDER, C, PANEL; Battery Sizes Accepted:C; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

BATTERY HOLDER, C, PANEL; Battery Sizes Accepted:C; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Battery Holder; C; 0.875 in. to 1.125 in.; Aluminum; Nickel Plated; PC Mount; 2 - 70182569 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; C; 0.875 in. to 1.125 in.; Aluminum; Nickel Plated; PC Mount; 2
70182569
Battery Holder; C; 0.875 in. to 1.125 in.; Aluminum; Nickel Plated; PC Mount; 2 70182569
Aluminum Battery Holder, Nickel Plated Body Plating, Brass Lug Terminal Holders: Available with solder lugs, PC lugs or series connections. Ideal for alkaline, carbon, zinc, NiMH, NiCd and lithium cells.

Aluminum Battery Holder, Nickel Plated Body Plating, Brass Lug Terminal
Holders: Available with solder lugs, PC lugs or series connections.
Ideal for alkaline, carbon, zinc, NiMH, NiCd and lithium cells.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 174 1142183 36-174-ND 35F1598 70182569
Product Name 2 C Cell Holder, Solder Lug Battery Holders, Clips, Contacts Battery Holder, C, Panel; Battery Sizes Accepted Keystone Battery Holder; C; 0.875 in. to 1.125 in.; Aluminum; Nickel Plated; PC Mount; 2
Type Metal Holder Battery Holder Holder (Open) Metal Holder
Material Aluminum Aluminum
Cell Capacity Multiple Cell Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Polarized Holder for Dual 18650 Batteries - 1048P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
Polarized SMT Holder for AA Battery w/ coil spring - 1090 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-262-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Voltage 9 volts
Cell Size 9V
View Details
For 1 AA Cell-1Contact Insulated - 1139 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Single Cell
View Details
3 suppliers