Keystone Electronics Corp. #4 Stud Lockwasher Solder Lug 910

Description
Part Number: 910 Finish/Plating: Matte Tin Hole Size: #4, M3 Material: Brass
Request a Quote
Description
Part Number: 910 Finish/Plating: Matte Tin Hole Size: #4, M3 Material: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Lockwasher terminal lugs for #4 stud size, made of .018 inch (.46 mm) brass with tin plating, feature a solder terminal with a hole diameter of .120 inch (3.1 mm) and a washer outer diameter of .390 inch (9.9 mm). The overall height is .312 inch (7.9 mm), and the solder barrel has a diameter of .093 inch (2.36 mm).

Datasheet Summary
Powered by GS/AI

Lockwasher terminal lugs for #4 stud size, made of .018 inch (.46 mm) brass with tin plating, feature a solder terminal with a hole diameter of .120 inch (3.1 mm) and a washer outer diameter of .390 inch (9.9 mm). The overall height is .312 inch (7.9 mm), and the solder barrel has a diameter of .093 inch (2.36 mm).

Suppliers

Company
Product
Description
Supplier Links
#4 Stud Lockwasher Solder Lug - 910 - Keystone Electronics Corp.
New Hyde Park, NY, USA
#4 Stud Lockwasher Solder Lug
910
#4 Stud Lockwasher Solder Lug 910
Part Number: 910 Finish/Plating: Matte Tin Hole Size: #4, M3 Material: Brass

Part Number: 910

  • Finish/Plating: Matte Tin
  • Hole Size: #4, M3
  • Material: Brass
Buy Now Datasheet
Terminals - Solder Lug Connectors - 36-910-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-910-ND
Terminals - Solder Lug Connectors 36-910-ND
CONN TERM LUG LOCKWASHER #4 FLAT

CONN TERM LUG LOCKWASHER #4 FLAT

Buy Now Datasheet
Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Keystone - 19C9938 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Keystone
19C9938
Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Keystone 19C9938
TERMINAL, MECHANICAL LUG, #4, SOLDER; Stud Size - Imperial:#4; Stud Size - Metric:M2.5; Terminal Material:Brass; Product Range:-; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, #4, SOLDER; Stud Size - Imperial:#4; Stud Size - Metric:M2.5; Terminal Material:Brass; Product Range:-; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal; Lockwasher; 0.120 in.; 23/32 in.; 0.018 in.; 5/16 in. - 70182638 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Lockwasher; 0.120 in.; 23/32 in.; 0.018 in.; 5/16 in.
70182638
Terminal; Lockwasher; 0.120 in.; 23/32 in.; 0.018 in.; 5/16 in. 70182638
Lock washer and Solder Terminal Lugs Lock washer terminal lug Solder terminal lug 0.018 " and 0.016 " material thickness. Brass, tin plate material.

Lock washer and Solder Terminal Lugs

  • Lock washer terminal lug
  • Solder terminal lug
    0.018 " and 0.016 " material thickness. Brass, tin plate material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 910 36-910-ND 19C9938 70182638
Product Name #4 Stud Lockwasher Solder Lug Terminals - Solder Lug Connectors Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Keystone Terminal; Lockwasher; 0.120 in.; 23/32 in.; 0.018 in.; 5/16 in.
Terminal Type Wire Lug Standard Ground Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PC Terminal Lug .562
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Terminal, Wide Roll Eyelet, 0.07In, Thd; Tab Size Metric Keystone - 62W5052 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers