Keystone Electronics Corp. Solderless Ring Tongue Terminal-Crimp 1276

Description
Part Number: 1276 Finish/Plating: Bright Tin Hole Size: #8, M4 Insulated: No Material: Brass Mounting: Wire Type: Ring Tongue Terminals Wire Range (AWG): 16-22 AWG Ring Tongue Non-Insulated Terminal
Request a Quote Datasheet
Description
Part Number: 1276 Finish/Plating: Bright Tin Hole Size: #8, M4 Insulated: No Material: Brass Mounting: Wire Type: Ring Tongue Terminals Wire Range (AWG): 16-22 AWG Ring Tongue Non-Insulated Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solderless Ring Tongue Terminal-Crimp - 1276 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Ring Tongue Terminal-Crimp
1276
Solderless Ring Tongue Terminal-Crimp 1276
Part Number: 1276 Finish/Plating: Bright Tin Hole Size: #8, M4 Insulated: No Material: Brass Mounting: Wire Type: Ring Tongue Terminals Wire Range (AWG): 16-22 AWG Ring Tongue Non-Insulated Terminal

Part Number: 1276

  • Finish/Plating: Bright Tin
  • Hole Size: #8, M4
  • Insulated: No
  • Material: Brass
  • Mounting: Wire
  • Type: Ring Tongue Terminals
  • Wire Range (AWG): 16-22 AWG

Ring Tongue Non-Insulated Terminal

Buy Now
Sheung Wan, Hong Kong
Terminals
1276
Terminals 1276
Terminals CRIMP TERMINAL LUGS

Terminals CRIMP TERMINAL LUGS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 1276 1276
Product Name Solderless Ring Tongue Terminal-Crimp Terminals
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

#4 Stud Lockwasher Solder Lug - 7317 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 31C7027 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
View Details
Terminals - Turret Connectors - 36-11500-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details