Keystone Electronics Corp. PTFE Insulated Turret to Turret Solder Terminal 11250

Description
Part Number: 11250 Mounting Hole: .158 [4.0] Pin Size: 0.093 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Description
Part Number: 11250 Mounting Hole: .158 [4.0] Pin Size: 0.093 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PTFE insulated turret-to-turret solder terminal with brass tin-plated contacts and white PTFE bushing, designed for high-density packaging with improved pull-out strength and torque resistance. Mounting hole diameter is 0.158 inches (4.0 mm), with overall dimensions A=0.150 inches (3.8 mm), B=0.125 inches (3.2 mm), C=0.100 inches (2.5 mm), E=0.315 inches (8.0 mm), F=0.550 inches (13.9 mm), and R=0.030 inches (0.76 mm). RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

PTFE insulated turret-to-turret solder terminal with brass tin-plated contacts and white PTFE bushing, designed for high-density packaging with improved pull-out strength and torque resistance. Mounting hole diameter is 0.158 inches (4.0 mm), with overall dimensions A=0.150 inches (3.8 mm), B=0.125 inches (3.2 mm), C=0.100 inches (2.5 mm), E=0.315 inches (8.0 mm), F=0.550 inches (13.9 mm), and R=0.030 inches (0.76 mm). RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Turret to Turret Solder Terminal - 11250 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Turret to Turret Solder Terminal
11250
PTFE Insulated Turret to Turret Solder Terminal 11250
Part Number: 11250 Mounting Hole: .158 [4.0] Pin Size: 0.093 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass

Part Number: 11250

  • Mounting Hole: .158 [4.0]
  • Pin Size: 0.093
  • Terminal Style: PTFE Insulated
  • Pin Material: Tin Plated Brass
Buy Now Datasheet
Terminals - Turret Connectors - 36-11250-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-11250-ND
Terminals - Turret Connectors 36-11250-ND
TERM TURRET DOUBLE L=4.98MM TIN

TERM TURRET DOUBLE L=4.98MM TIN

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 11250 36-11250-ND
Product Name PTFE Insulated Turret to Turret Solder Terminal Terminals - Turret Connectors
Material Brass, Tin Plated Terminals; White PTFE Bushing Brass
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1007-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
Terminal, Wide Roll Eyelet, 0.045In, Thd; Tab Size Metric Keystone - 62W5000 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Terminals - Turret Connectors - 36-1510-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
#8 Stud Lockwasher Solder Lug - 7316 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers