Keystone Electronics Corp. Lock-in with Adhesive Base Nylon PCB Support 9083

Description
Part Number: 9083 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Lock-in with Adhesive Base
Request a Quote
Description
Part Number: 9083 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Lock-in with Adhesive Base
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

9083 is a lock-in with adhesive base nylon PCB support, 0.500 inches (12.7 mm) in length, made of Nylon 6/6 with a UL 94V-0 rating. One end features an adhesive square mount for attachment to a chassis, and the other end snaps into a 0.062 inch (1.57 mm) thick PCB, allowing tool-free installation and easy board removal for repair. The adhesive mount is designed for a chassis thickness of 0.062 inch (1.57 mm), and the part has a mounting hole diameter of 0.125 inch (3.2 mm).

Datasheet Summary
Powered by GS/AI

9083 is a lock-in with adhesive base nylon PCB support, 0.500 inches (12.7 mm) in length, made of Nylon 6/6 with a UL 94V-0 rating. One end features an adhesive square mount for attachment to a chassis, and the other end snaps into a 0.062 inch (1.57 mm) thick PCB, allowing tool-free installation and easy board removal for repair. The adhesive mount is designed for a chassis thickness of 0.062 inch (1.57 mm), and the part has a mounting hole diameter of 0.125 inch (3.2 mm).

Suppliers

Company
Product
Description
Supplier Links
Lock-in with Adhesive Base Nylon PCB Support - 9083 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lock-in with Adhesive Base Nylon PCB Support
9083
Lock-in with Adhesive Base Nylon PCB Support 9083
Part Number: 9083 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Lock-in with Adhesive Base

Part Number: 9083

  • Length: .500 [12.7]
  • Material: Nylon 6/6-V-0
  • Style: Lock-in with Adhesive Base
Buy Now Datasheet
Board Supports - 36-9083-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9083-ND
Board Supports 36-9083-ND
"Board Support Snap Lock / Adhesive Nylon 0.500"" (12.70mm) 1/2"""

"Board Support Snap Lock / Adhesive Nylon 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Spacer Support, 7.1Mm, Nylon 6.6; Pcb Support Type Keystone - 06W4856 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Support, 7.1Mm, Nylon 6.6; Pcb Support Type Keystone
06W4856
Spacer Support, 7.1Mm, Nylon 6.6; Pcb Support Type Keystone 06W4856
SPACER SUPPORT, 7.1MM, NYLON 6.6; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:7.1mm; Product Range:

SPACER SUPPORT, 7.1MM, NYLON 6.6; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:7.1mm; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9083 36-9083-ND 06W4856
Product Name Lock-in with Adhesive Base Nylon PCB Support Board Supports Spacer Support, 7.1Mm, Nylon 6.6; Pcb Support Type Keystone
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1623-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1938 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Round Female Standoff - 1888 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1919 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers