Keystone Electronics Corp. 1/4 Hex M-F Standoff 1953

Description
Part Number: 1953 Finish/Plating: Nickel Plate Length: .625 [15.9] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1953 Finish/Plating: Nickel Plate Length: .625 [15.9] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 1953 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
1953
1/4 Hex M-F Standoff 1953
Part Number: 1953 Finish/Plating: Nickel Plate Length: .625 [15.9] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 1953

  • Finish/Plating: Nickel Plate
  • Length: .625 [15.9]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1953-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1953-ND
Board Spacers, Standoffs 36-1953-ND
"Hex Standoff Threaded #6-32 Brass 0.625"" (15.88mm) 5/8"""

"Hex Standoff Threaded #6-32 Brass 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
STANDOFF - 1953 - Heilind Electronics, Inc.
Wilmington, MA, United States
STANDOFF
1953
STANDOFF 1953
STANDOFF

STANDOFF

Buy Now
Standoff;M/F;Brass Nickel Plate;6-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Brass Nickel Plate;6-32;0.25" Hex;Length 0.625";TL-Ext 0.25"
70181872
Standoff;M/F;Brass Nickel Plate;6-32;0.25" Hex;Length 0.625";TL-Ext 0.25" 70181872
Hex Shaped Brass Material Standoff Thread size 6-32 Brass material.

Hex Shaped Brass Material Standoff

  • Thread size 6-32
    Brass material.
Supplier's Site
STANDOFF M/F HEX 6-32 .625
Hong Kong, China
STANDOFF M/F HEX 6-32 .625"L BRS
443-1953
STANDOFF M/F HEX 6-32 .625"L BRS 443-1953
STANDOFF M/F HEX 6-32 .625"L BRS

STANDOFF M/F HEX 6-32 .625"L BRS

Supplier's Site
Spacer/standoff Hex Brass 6.4Mm X 15.9Mm; Standoff Material Keystone - 62W5612 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Brass 6.4Mm X 15.9Mm; Standoff Material Keystone
62W5612
Spacer/standoff Hex Brass 6.4Mm X 15.9Mm; Standoff Material Keystone 62W5612
SPACER/STANDOFF HEX BRASS 6.4MM X 15.9MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:15.9mm; Overall Length:22.3mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX BRASS 6.4MM X 15.9MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:15.9mm; Overall Length:22.3mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1953 36-1953-ND 1953 70181872 443-1953 62W5612
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs STANDOFF Standoff;M/F;Brass Nickel Plate;6-32;0.25" Hex;Length 0.625";TL-Ext 0.25" STANDOFF M/F HEX 6-32 .625"L BRS Spacer/standoff Hex Brass 6.4Mm X 15.9Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Brass Brass; Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1604-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Round Female Standoff - 1858 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Slimline Tension Fit Nylon PCB Support - 1927A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
1/4 Hex Female Standoff - 1827 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers